HARTING Inc. of North America Backplane Connectors 9032646823

Description
DIN 41612 Connectors DIN-SIGNAL C064FL-5
Request a Quote Datasheet
Description
DIN 41612 Connectors DIN-SIGNAL C064FL-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connectors - 09032646823 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
09032646823
Backplane Connectors 09032646823
DIN 41612 Connectors DIN-SIGNAL C064FL-5

DIN 41612 Connectors DIN-SIGNAL C064FL-5

Buy Now
Connector, Din 41612, Rcpt, 64Pos, 3Row; Product Range Harting - 96B1262 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Din 41612, Rcpt, 64Pos, 3Row; Product Range Harting
96B1262
Connector, Din 41612, Rcpt, 64Pos, 3Row; Product Range Harting 96B1262
CONNECTOR, DIN 41612, RCPT, 64POS, 3ROW; Product Range:Type C Series; No. of Contacts:64Contacts; Gender:Receptacle; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:-; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

CONNECTOR, DIN 41612, RCPT, 64POS, 3ROW; Product Range:Type C Series; No. of Contacts:64Contacts; Gender:Receptacle; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:-; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 09032646823 96B1262
Product Name Backplane Connectors Connector, Din 41612, Rcpt, 64Pos, 3Row; Product Range Harting
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adaptor - 50 Ohm, TNC Jack to ARINC 600 Mod Size 1 Socket - 190009 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Coupling / Adapter Coupling / Adapter
Voltage Rating 500 volts
View Details
Paladin ® - 108-1811-100 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type DIN Connector; PC Card Connector
Geometry Right Angle
View Details