HARTING Inc. of North America Backplane Connectors 9032646821

Description
DIN 41612 Connectors 64P TYPE C FEMALE S
Request a Quote Datasheet
Description
DIN 41612 Connectors 64P TYPE C FEMALE S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connectors - 09032646821 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
09032646821
Backplane Connectors 09032646821
DIN 41612 Connectors 64P TYPE C FEMALE S

DIN 41612 Connectors 64P TYPE C FEMALE S

Buy Now
Backplane Connectors - 09032646821 - 908681-09032646821 - Win Source Electronics
Laguna Hills, CA, United States
Backplane Connectors - 09032646821
908681-09032646821
Backplane Connectors - 09032646821 908681-09032646821
Manufacturer: HARTING Win Source Part Number: 908681-09032646821 Series: DIN 41612 Features: 96 Position Din Connector Receptacle, Female Sockets Gold Through Hole Package: Bulk Mounting: Through Hole Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 20 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 1195-1173, 9032646821

Manufacturer: HARTING
Win Source Part Number: 908681-09032646821
Series: DIN 41612
Features: 96 Position Din Connector Receptacle, Female Sockets Gold Through Hole
Package: Bulk
Mounting: Through Hole
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Quantity per package: 20
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 1195-1173, 9032646821

Buy Now Datasheet
DIN 41612 09032646821
CONN DIN RCPT 96POS PCB GOLD

CONN DIN RCPT 96POS PCB GOLD

Supplier's Site Datasheet
Din 41612 Pcb Connector Receptacle 64 Way; Product Range Harting - 39C9881 - Newark, An Avnet Company
Chicago, IL, United States
Din 41612 Pcb Connector Receptacle 64 Way; Product Range Harting
39C9881
Din 41612 Pcb Connector Receptacle 64 Way; Product Range Harting 39C9881
DIN 41612 PCB CONNECTOR RECEPTACLE 64 WAY; Product Range:-; No. of Contacts:64Contacts; Gender:Receptacle; Pitch Spacing:2.54mm; No. of Rows:2 Row; Rows Loaded:a + c; Contact Plating:Gold Plated Contacts; No. of Mating Cycles:400 RoHS Compliant: Yes

DIN 41612 PCB CONNECTOR RECEPTACLE 64 WAY; Product Range:-; No. of Contacts:64Contacts; Gender:Receptacle; Pitch Spacing:2.54mm; No. of Rows:2 Row; Rows Loaded:a + c; Contact Plating:Gold Plated Contacts; No. of Mating Cycles:400 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 09032646821 908681-09032646821 09032646821 39C9881
Product Name Backplane Connectors Backplane Connectors - 09032646821 DIN 41612 Din 41612 Pcb Connector Receptacle 64 Way; Product Range Harting
Mounting Through Hole Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N Connector, N Straight Plug - 190610 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
Paladin ® - 131-8318-11H - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type DIN Connector; PC Card Connector
Termination Press-Fit
View Details