HARTING Inc. of North America Connectors, Interconnects - Backplane Connectors - DIN 41612 9032646421

Description
Win Source Part Number: 1380427-09032646421 Category: Connectors, Interconnects>Backpl ane Connectors>DIN 41612 Series: DIN 41612 Number of Positions: 96 Pitch: 0.100" (2.54mm) Connector Type: Receptacle, Female Sockets Number of Positions Loaded: 64 Number of Rows: 3 Termination: Solder Contact Finish: Gold Package: Bulk Material - Insulation: Thermoplastic, Glass Filled Material Flammability Rating: UL94 V-0 Standard Package: 20 pcs Style: C Level, Class: 2 Mounting Type: Through Hole ECCN: EAR99 Fake Threat In the Open Market: 45 pct. REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: HARTING Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet
Description
Win Source Part Number: 1380427-09032646421 Category: Connectors, Interconnects>Backpl ane Connectors>DIN 41612 Series: DIN 41612 Number of Positions: 96 Pitch: 0.100" (2.54mm) Connector Type: Receptacle, Female Sockets Number of Positions Loaded: 64 Number of Rows: 3 Termination: Solder Contact Finish: Gold Package: Bulk Material - Insulation: Thermoplastic, Glass Filled Material Flammability Rating: UL94 V-0 Standard Package: 20 pcs Style: C Level, Class: 2 Mounting Type: Through Hole ECCN: EAR99 Fake Threat In the Open Market: 45 pct. REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: HARTING Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Backplane Connectors - DIN 41612 - 1380427-09032646421 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Backplane Connectors - DIN 41612
1380427-09032646421
Connectors, Interconnects - Backplane Connectors - DIN 41612 1380427-09032646421
Win Source Part Number: 1380427-09032646421 Category: Connectors, Interconnects>Backpl ane Connectors>DIN 41612 Series: DIN 41612 Number of Positions: 96 Pitch: 0.100" (2.54mm) Connector Type: Receptacle, Female Sockets Number of Positions Loaded: 64 Number of Rows: 3 Termination: Solder Contact Finish: Gold Package: Bulk Material - Insulation: Thermoplastic, Glass Filled Material Flammability Rating: UL94 V-0 Standard Package: 20 pcs Style: C Level, Class: 2 Mounting Type: Through Hole ECCN: EAR99 Fake Threat In the Open Market: 45 pct. REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: HARTING Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1380427-09032646421
Category: Connectors, Interconnects>Backplane Connectors>DIN 41612
Series: DIN 41612
Number of Positions: 96
Pitch: 0.100" (2.54mm)
Connector Type: Receptacle, Female Sockets
Number of Positions Loaded: 64
Number of Rows: 3
Termination: Solder
Contact Finish: Gold
Package: Bulk
Material - Insulation: Thermoplastic, Glass Filled
Material Flammability Rating: UL94 V-0
Standard Package: 20 pcs
Style: C
Level, Class: 2
Mounting Type: Through Hole
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: HARTING
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
Backplane Connectors - 09032646421 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
09032646421
Backplane Connectors 09032646421
DIN 41612 Connectors 64P FEMALE TYPE C S

DIN 41612 Connectors 64P FEMALE TYPE C S

Buy Now

Technical Specifications

  Win Source Electronics Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number 1380427-09032646421 09032646421
Product Name Connectors, Interconnects - Backplane Connectors - DIN 41612 Backplane Connectors
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

DSMA Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details
Contacts - 1317G6 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers
Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details