HARTING Inc. of North America Backplane Connectors 9032606830

Description
DIN 41612 Connectors DIN-SIGNAL MFLAT60+
Request a Quote Datasheet
Description
DIN 41612 Connectors DIN-SIGNAL MFLAT60+
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connectors - 09032606830 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
09032606830
Backplane Connectors 09032606830
DIN 41612 Connectors DIN-SIGNAL MFLAT60+

DIN 41612 Connectors DIN-SIGNAL MFLAT60+

Buy Now
Din 41612 Pcb Connector Receptacle 60Way; Product Range Harting - 05H7265 - Newark, An Avnet Company
Chicago, IL, United States
Din 41612 Pcb Connector Receptacle 60Way; Product Range Harting
05H7265
Din 41612 Pcb Connector Receptacle 60Way; Product Range Harting 05H7265
DIN 41612 PCB CONNECTOR RECEPTACLE 60WAY; Product Range:-; No. of Contacts:64Contacts; Gender:Receptacle; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b + c; Contact Plating:Gold Plated Contacts; No. of Mating Cycles:400 RoHS Compliant: Yes

DIN 41612 PCB CONNECTOR RECEPTACLE 60WAY; Product Range:-; No. of Contacts:64Contacts; Gender:Receptacle; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b + c; Contact Plating:Gold Plated Contacts; No. of Mating Cycles:400 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 09032606830 05H7265
Product Name Backplane Connectors Din 41612 Pcb Connector Receptacle 60Way; Product Range Harting
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA Connector, SMA Straight Plug - 190814 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details
BOA Connectors: Heavy Duty Circular Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Chameleon - 026-6A07-SAB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Gender Male / Plug
Termination BGA
Voltage Rating 750 volts
View Details