HARTING Inc. of North America Backplane Connectors 9032606805

Description
DIN 41612 Connectors 60+4P 2A FEMALE STR
Request a Quote Datasheet
Description
DIN 41612 Connectors 60+4P 2A FEMALE STR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connectors - 09032606805 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
09032606805
Backplane Connectors 09032606805
DIN 41612 Connectors 60+4P 2A FEMALE STR

DIN 41612 Connectors 60+4P 2A FEMALE STR

Buy Now
Din 41612 Pcb Connector Receptacle 64 Way; Product Range Harting - 79K4454 - Newark, An Avnet Company
Chicago, IL, United States
Din 41612 Pcb Connector Receptacle 64 Way; Product Range Harting
79K4454
Din 41612 Pcb Connector Receptacle 64 Way; Product Range Harting 79K4454
DIN 41612 PCB CONNECTOR RECEPTACLE 64 WAY; Product Range:-; No. of Contacts:64Contacts; Gender:Receptacle; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b + c; Contact Plating:Gold Plated Contacts; No. of Mating Cycles:400RoHS Compliant: Yes

DIN 41612 PCB CONNECTOR RECEPTACLE 64 WAY; Product Range:-; No. of Contacts:64Contacts; Gender:Receptacle; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b + c; Contact Plating:Gold Plated Contacts; No. of Mating Cycles:400RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 09032606805 79K4454
Product Name Backplane Connectors Din 41612 Pcb Connector Receptacle 64 Way; Product Range Harting
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCK-ML2G-S-01 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Male / Plug
View Details
Powerpole ® 15-45 PCB Mounting Staples 1×4 Short 30.5mm - 114555P7 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Arduino Headers Kit (soldered) - AS-ACC-ARDHEADERSSOLDER-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Plug/Receptacle - 65556117 - Radwell International
Specs
Gender Male / Plug
Voltage Rating 125 volts
View Details