HARTING Inc. of North America Backplane Connectors 9032426805

Description
DIN 41612 Connectors 42+6P 2A FEMALE STR
Request a Quote Datasheet
Description
DIN 41612 Connectors 42+6P 2A FEMALE STR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connectors - 09032426805 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
09032426805
Backplane Connectors 09032426805
DIN 41612 Connectors 42+6P 2A FEMALE STR

DIN 41612 Connectors 42+6P 2A FEMALE STR

Buy Now
Connectors, Interconnects - Backplane Connectors - DIN 41612 - 1333120-09032426805 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Backplane Connectors - DIN 41612
1333120-09032426805
Connectors, Interconnects - Backplane Connectors - DIN 41612 1333120-09032426805
Manufacturer: HARTING Win Source Part Number: 1333120-09032426805 Category: Connectors, Interconnects>Backpl ane Connectors>DIN 41612 Packaging: Bulk Number of Positions: 48 (42 + 6 Coax, Fiber Optic or Power) Pitch: 0.100" (2.54mm) Connector Type: Receptacle, Female Sockets Number of Positions Loaded: 42 Number of Rows: 3 Termination: Solder Material - Insulation: Thermoplastic, Glass Filled Material Flammability Rating: UL94 V-0 Standard Package: 20 Mounting: Through Hole Style: M Level, Class: 2 ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 9032426805,1195-1165 RoHS Status: ROHS3 Compliant

Manufacturer: HARTING
Win Source Part Number: 1333120-09032426805
Category: Connectors, Interconnects>Backplane Connectors>DIN 41612
Packaging: Bulk
Number of Positions: 48 (42 + 6 Coax, Fiber Optic or Power)
Pitch: 0.100" (2.54mm)
Connector Type: Receptacle, Female Sockets
Number of Positions Loaded: 42
Number of Rows: 3
Termination: Solder
Material - Insulation: Thermoplastic, Glass Filled
Material Flammability Rating: UL94 V-0
Standard Package: 20
Mounting: Through Hole
Style: M
Level, Class: 2
ECCN: EAR99
Fake Threat In the Open Market: 82
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 9032426805,1195-1165
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Din 41612 Pcb Connector Receptacle 48 Way; Product Range Harting - 79K4453 - Newark, An Avnet Company
Chicago, IL, United States
Din 41612 Pcb Connector Receptacle 48 Way; Product Range Harting
79K4453
Din 41612 Pcb Connector Receptacle 48 Way; Product Range Harting 79K4453
DIN 41612 PCB CONNECTOR RECEPTACLE 48 WAY; Product Range:DIN 41612 Series; No. of Contacts:48Contacts; Gender:Receptacle; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b + c; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

DIN 41612 PCB CONNECTOR RECEPTACLE 48 WAY; Product Range:DIN 41612 Series; No. of Contacts:48Contacts; Gender:Receptacle; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b + c; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 09032426805 1333120-09032426805 79K4453
Product Name Backplane Connectors Connectors, Interconnects - Backplane Connectors - DIN 41612 Din 41612 Pcb Connector Receptacle 48 Way; Product Range Harting
Connector Type DIN Connector DIN Connector
Unlock Full Specs
to access all available technical data