HARTING Inc. of North America Backplane Connectors 9032326825

Description
DIN 41612 Connectors 32P FML STRT TYPE C
Request a Quote Datasheet
Description
DIN 41612 Connectors 32P FML STRT TYPE C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connectors - 09032326825 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
09032326825
Backplane Connectors 09032326825
DIN 41612 Connectors 32P FML STRT TYPE C

DIN 41612 Connectors 32P FML STRT TYPE C

Buy Now
Backplane Connectors - 09032326825 - 904763-09032326825 - Win Source Electronics
Laguna Hills, CA, United States
Backplane Connectors - 09032326825
904763-09032326825
Backplane Connectors - 09032326825 904763-09032326825
Manufacturer: HARTING Win Source Part Number: 904763-09032326825 Series: DIN 41612 Features: 96 Position Din Connector Receptacle, Female Sockets - Through Hole Package: Bulk Mounting: Through Hole Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 1195-1163, 9032326825

Manufacturer: HARTING
Win Source Part Number: 904763-09032326825
Series: DIN 41612
Features: 96 Position Din Connector Receptacle, Female Sockets - Through Hole
Package: Bulk
Mounting: Through Hole
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 1195-1163, 9032326825

Buy Now Datasheet
Connectors, Interconnects - Backplane Connectors - DIN 41612 - 1380426-09032326825 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Backplane Connectors - DIN 41612
1380426-09032326825
Connectors, Interconnects - Backplane Connectors - DIN 41612 1380426-09032326825
Win Source Part Number: 1380426-09032326825 Category: Connectors, Interconnects>Backpl ane Connectors>DIN 41612 Series: DIN 41612 Number of Positions: 96 Pitch: 0.100" (2.54mm) Connector Type: Receptacle, Female Sockets Number of Positions Loaded: 32 Number of Rows: 3 Termination: Solder Package: Bulk Material - Insulation: Thermoplastic, Glass Filled Material Flammability Rating: UL94 V-0 Standard Package: 100 pcs Style: C Level, Class: 2 Mounting Type: Through Hole ECCN: EAR99 Fake Threat In the Open Market: 61 pct. REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: HARTING Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1380426-09032326825
Category: Connectors, Interconnects>Backplane Connectors>DIN 41612
Series: DIN 41612
Number of Positions: 96
Pitch: 0.100" (2.54mm)
Connector Type: Receptacle, Female Sockets
Number of Positions Loaded: 32
Number of Rows: 3
Termination: Solder
Package: Bulk
Material - Insulation: Thermoplastic, Glass Filled
Material Flammability Rating: UL94 V-0
Standard Package: 100 pcs
Style: C
Level, Class: 2
Mounting Type: Through Hole
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: HARTING
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
DIN 41612 09032326825
CONN DIN RCPT 96POS PCB

CONN DIN RCPT 96POS PCB

Supplier's Site Datasheet
Din C Female Straight 32Pin, 4.5Mm Tails, Pl2 (Rows A,c Even Columns Loaded) Rohs Compliant Harting - 93C5416 - Newark, An Avnet Company
Chicago, IL, United States
Din C Female Straight 32Pin, 4.5Mm Tails, Pl2 (Rows A,c Even Columns Loaded) Rohs Compliant Harting
93C5416
Din C Female Straight 32Pin, 4.5Mm Tails, Pl2 (Rows A,c Even Columns Loaded) Rohs Compliant Harting 93C5416
DIN C female straight 32pin, 4.5mm tails, PL2 (rows a,c even columns loaded) RoHS Compliant: Yes

DIN C female straight 32pin, 4.5mm tails, PL2 (rows a,c even columns loaded) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 09032326825 904763-09032326825 1380426-09032326825 09032326825 93C5416
Product Name Backplane Connectors Backplane Connectors - 09032326825 Connectors, Interconnects - Backplane Connectors - DIN 41612 DIN 41612 Din C Female Straight 32Pin, 4.5Mm Tails, Pl2 (Rows A,c Even Columns Loaded) Rohs Compliant Harting
Mounting Through Hole Through Hole Through Hole
Unlock Full Specs
to access all available technical data

Similar Products