HARTING Inc. of North America Backplane Connectors 9032246865

Description
DIN 41612 Connectors 24+8P FML TYPE M ST
Request a Quote Datasheet
Description
DIN 41612 Connectors 24+8P FML TYPE M ST
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connectors - 09032246865 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
09032246865
Backplane Connectors 09032246865
DIN 41612 Connectors 24+8P FML TYPE M ST

DIN 41612 Connectors 24+8P FML TYPE M ST

Buy Now
Connectors, Interconnects - Backplane Connectors - DIN 41612 - 1350225-09032246865 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Backplane Connectors - DIN 41612
1350225-09032246865
Connectors, Interconnects - Backplane Connectors - DIN 41612 1350225-09032246865
Win Source Part Number: 1350225-09032246865 Category: Connectors, Interconnects - Backplane Connectors - DIN 41612 Series: DIN 41612 Number of Positions: 32 (24 + 8 Coax or Power) Pitch: 0.100" (2.54mm) Connector Type: Receptacle, Female Sockets Number of Positions Loaded: 24 Number of Rows: 3 Termination: Solder Contact Finish: Gold or Gold-Palladium Package: Bulk Material - Insulation: Polybutylene Terephthalate (PBT) , Glass Filled Material Flammability Rating: UL94 V-0 Standard Package: 20 Style: M-flat Level, Class: 2 Mounting Type: Through Hole Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 35 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: HARTING

Win Source Part Number: 1350225-09032246865
Category: Connectors, Interconnects - Backplane Connectors - DIN 41612
Series: DIN 41612
Number of Positions: 32 (24 + 8 Coax or Power)
Pitch: 0.100" (2.54mm)
Connector Type: Receptacle, Female Sockets
Number of Positions Loaded: 24
Number of Rows: 3
Termination: Solder
Contact Finish: Gold or Gold-Palladium
Package: Bulk
Material - Insulation: Polybutylene Terephthalate (PBT) , Glass Filled
Material Flammability Rating: UL94 V-0
Standard Package: 20
Style: M-flat
Level, Class: 2
Mounting Type: Through Hole
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 35 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2A
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: HARTING

Buy Now Datasheet
Din 41612 Pcb Connector, Plug, 24 Way; Product Range Harting - 05H7264 - Newark, An Avnet Company
Chicago, IL, United States
Din 41612 Pcb Connector, Plug, 24 Way; Product Range Harting
05H7264
Din 41612 Pcb Connector, Plug, 24 Way; Product Range Harting 05H7264
DIN 41612 PCB CONNECTOR, PLUG, 24 WAY; Product Range:DIN 41612 Series; No. of Contacts:32Contacts; Gender:Plug; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + c + e; Contact Plating:Gold Plated Contacts; No. of Rows:3Rows RoHS Compliant: Yes

DIN 41612 PCB CONNECTOR, PLUG, 24 WAY; Product Range:DIN 41612 Series; No. of Contacts:32Contacts; Gender:Plug; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + c + e; Contact Plating:Gold Plated Contacts; No. of Rows:3Rows RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 09032246865 1350225-09032246865 05H7264
Product Name Backplane Connectors Connectors, Interconnects - Backplane Connectors - DIN 41612 Din 41612 Pcb Connector, Plug, 24 Way; Product Range Harting
Connector Type DIN Connector DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
Power Entry Modules (PEM) - 486-3-109-598-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 6.0 amps
View Details
2 suppliers
Power Connectors - 1300G3 - Powell Electronics, Inc.
Anderson Power Products
View Details
4 suppliers