HARTING Inc. of North America Backplane Connectors 9032246864

Description
DIN 41612 Connectors DIN-SIGNAL MFLAT24+
Request a Quote
Description
DIN 41612 Connectors DIN-SIGNAL MFLAT24+
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Backplane Connectors - 09032246864 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
09032246864
Backplane Connectors 09032246864
DIN 41612 Connectors DIN-SIGNAL MFLAT24+

DIN 41612 Connectors DIN-SIGNAL MFLAT24+

Buy Now
Conn, Din 41612, Rcpt, 32Pos, 3Row; Product Range Harting - 44J3144 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Din 41612, Rcpt, 32Pos, 3Row; Product Range Harting
44J3144
Conn, Din 41612, Rcpt, 32Pos, 3Row; Product Range Harting 44J3144
CONN, DIN 41612, RCPT, 32POS, 3ROW; Product Range:Type M-flat Series; No. of Contacts:32Contacts; Gender:Receptacle; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b + c; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

CONN, DIN 41612, RCPT, 32POS, 3ROW; Product Range:Type M-flat Series; No. of Contacts:32Contacts; Gender:Receptacle; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b + c; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 09032246864 44J3144
Product Name Backplane Connectors Conn, Din 41612, Rcpt, 32Pos, 3Row; Product Range Harting
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 25 Pins, In-Vacuum, Male Pins - A2377-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
50 Ohm HN Connector, HN 90° Plug - 190305 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
Paladin ® - 131-6518-11D - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type DIN Connector; PC Card Connector
Termination Press-Fit
View Details