HARTING Inc. of North America Backplane Connectors 9032246830

Description
DIN 41612 Connectors DIN-SIGNAL MFLAT24+
Request a Quote Datasheet
Description
DIN 41612 Connectors DIN-SIGNAL MFLAT24+
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connectors - 09032246830 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
09032246830
Backplane Connectors 09032246830
DIN 41612 Connectors DIN-SIGNAL MFLAT24+

DIN 41612 Connectors DIN-SIGNAL MFLAT24+

Buy Now
Din 41612 Pcb Connector Receptacle 24 Way; Product Range Harting - 05H7263 - Newark, An Avnet Company
Chicago, IL, United States
Din 41612 Pcb Connector Receptacle 24 Way; Product Range Harting
05H7263
Din 41612 Pcb Connector Receptacle 24 Way; Product Range Harting 05H7263
DIN 41612 PCB CONNECTOR RECEPTACLE 24 WAY; Product Range:-; No. of Contacts:32Contacts; Gender:Receptacle; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + c + e; Contact Plating:Gold Plated Contacts; No. of Mating Cycles:400RoHS Compliant: Yes

DIN 41612 PCB CONNECTOR RECEPTACLE 24 WAY; Product Range:-; No. of Contacts:32Contacts; Gender:Receptacle; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + c + e; Contact Plating:Gold Plated Contacts; No. of Mating Cycles:400RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 09032246830 05H7263
Product Name Backplane Connectors Din 41612 Pcb Connector Receptacle 24 Way; Product Range Harting
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 25 Pins, In-Vacuum, Female Pins - A2378-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
RJ45 For 2 Pair Cables Plug w/Strain Relief sleeve (Cat 5e) - 190007 (568A) - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
View Details
NDL-Q/NDL-T Series: Ultraminiature Triax Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Coaxial Connector; Micro Connector and Nano Connector
View Details
Paladin ® - 131-3214-11D - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type DIN Connector; PC Card Connector
Termination Press-Fit
View Details