HARTING Inc. of North America Backplane Connectors 9032246805

Description
DIN 41612 Connectors 24+8P 2A FEMALE STR
Request a Quote Datasheet
Description
DIN 41612 Connectors 24+8P 2A FEMALE STR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connectors - 09032246805 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
09032246805
Backplane Connectors 09032246805
DIN 41612 Connectors 24+8P 2A FEMALE STR

DIN 41612 Connectors 24+8P 2A FEMALE STR

Buy Now
Din 41612 Pcb Connector Receptacle 32 Way; Product Range Harting - 93B3005 - Newark, An Avnet Company
Chicago, IL, United States
Din 41612 Pcb Connector Receptacle 32 Way; Product Range Harting
93B3005
Din 41612 Pcb Connector Receptacle 32 Way; Product Range Harting 93B3005
DIN 41612 PCB CONNECTOR RECEPTACLE 32 WAY; Product Range:DIN 41612 Series; No. of Contacts:32Contacts; Gender:Receptacle; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b + c; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

DIN 41612 PCB CONNECTOR RECEPTACLE 32 WAY; Product Range:DIN 41612 Series; No. of Contacts:32Contacts; Gender:Receptacle; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b + c; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site
DIN 41612 09032246805
CONN DIN RCPT 32POS PCB

CONN DIN RCPT 32POS PCB

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 09032246805 93B3005 09032246805
Product Name Backplane Connectors Din 41612 Pcb Connector Receptacle 32 Way; Product Range Harting DIN 41612
Connector Type DIN Connector DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N Straight Plug - 110876 - PIC Wire & Cable
Specs
Geometry Straight
View Details
RBA Series: Single row PCB connector -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details
Paladin ® - 131-4214-11D - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type DIN Connector; PC Card Connector
Termination Press-Fit
View Details