DIN 41612 Connectors 96P MALE RA TYPE C
Manufacturer: HARTING
Win Source Part Number: 1333132-09031967921
Category: Connectors, Interconnects>Backpl
Packaging: Bulk
Number of Positions: 96
Pitch: 0.100" (2.54mm)
Connector Type: Header, Male Pins
Number of Positions Loaded: All
Number of Rows: 3
Termination: Solder
Material - Insulation: Thermoplastic, Glass Filled
Material Flammability Rating: UL94 V-0
Standard Package: 100
Mounting: Through Hole, Right Angle
Style: C
Level, Class: 3
ECCN: EAR99
Fake Threat In the Open Market: 77
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 9031967921,1195-1158
RoHS Status: ROHS3 Compliant
DIN 41612 CONNECTOR, PLUG, 96POS; Product Range:Type C Series; No. of Contacts:96Contacts;
DIN 41612 CONNECTOR, 96 MALE PINS, PLUG, 2.54 MM, 3 ROWS RIGHT ANGLE THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY
| Powell Electronics, Inc. | Win Source Electronics | Newark, An Avnet Company | ODG (Origin Data Global) | Radwell International | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 09031967921 | 1333132-09031967921 | 93C5409 | 09031967921 | 32376397 |
| Product Name | Backplane Connectors | Connectors, Interconnects - Backplane Connectors - DIN 41612 | Din 41612 Connector, Plug, 96Pos; Product Range Harting | DIN 41612 | Connector/Terminal/Pin |
| Connector Type | DIN Connector | DIN Connector | DIN Connector |