HARTING Inc. of North America Backplane Connectors 9031966921

Description
DIN 41612 Connectors 96P 2A MALE R/A SLD
Request a Quote Datasheet
Description
DIN 41612 Connectors 96P 2A MALE R/A SLD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connectors - 09031966921 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
09031966921
Backplane Connectors 09031966921
DIN 41612 Connectors 96P 2A MALE R/A SLD

DIN 41612 Connectors 96P 2A MALE R/A SLD

Buy Now
Backplane Connectors - 09031966921 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
09031966921
Backplane Connectors 09031966921
DIN-Signal C096MS-3,0C1-2

DIN-Signal C096MS-3,0C1-2

Buy Now
Connectors, Interconnects -Backplane Connectors -DIN 41612 -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects -Backplane Connectors -DIN 41612
Connectors, Interconnects -Backplane Connectors -DIN 41612
Manufacturer: HARTING Category: Connectors, Interconnects -Backplane Connectors -DIN 41612 Series: DIN 41612 Package: Bulk Product Status: Active Connector Type: Header, Male Pins Number of Positions: 96 Number of Positions Loaded: All Pitch: 0.100" (2.54mm) Mounting Type: Through Hole, Right Angle

Manufacturer: HARTING
Category: Connectors, Interconnects -Backplane Connectors -DIN 41612
Series: DIN 41612
Package: Bulk
Product Status: Active
Connector Type: Header, Male Pins
Number of Positions: 96
Number of Positions Loaded: All
Pitch: 0.100" (2.54mm)
Mounting Type: Through Hole, Right Angle

Buy Now Datasheet
Din 41612 Pcb Connector, Plug, 96 Way; Product Range Harting - 96F2677 - Newark, An Avnet Company
Chicago, IL, United States
Din 41612 Pcb Connector, Plug, 96 Way; Product Range Harting
96F2677
Din 41612 Pcb Connector, Plug, 96 Way; Product Range Harting 96F2677
DIN 41612 PCB CONNECTOR, PLUG, 96 WAY; Product Range:DIN-Signal Series; No. of Contacts:96Contacts; Gender:Plug; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b + c; Contact Plating:Gold Plated Contacts; No. of Rows:3 RoHS Compliant: Yes

DIN 41612 PCB CONNECTOR, PLUG, 96 WAY; Product Range:DIN-Signal Series; No. of Contacts:96Contacts; Gender:Plug; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b + c; Contact Plating:Gold Plated Contacts; No. of Rows:3 RoHS Compliant: Yes

Supplier's Site Datasheet
DIN 41612 09031966921
CONN DIN HDR 96POS PCB RA

CONN DIN HDR 96POS PCB RA

Supplier's Site Datasheet
BackPlane Connector; 96; Male; 87.5 mm - 70070311 - Allied Electronics, Inc.
Fort Worth, TX, USA
BackPlane Connector; 96; Male; 87.5 mm
70070311
BackPlane Connector; 96; Male; 87.5 mm 70070311
96 Pins, Male Gender, 87.5 mm Length, Connector Length 87.5 mm Connector number of pins 96.

96 Pins, Male Gender, 87.5 mm Length, Connector

  • Length 87.5 mm
    Connector number of pins 96.
Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global) Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 09031966921 96F2677 09031966921 70070311
Product Name Backplane Connectors Connectors, Interconnects -Backplane Connectors -DIN 41612 Din 41612 Pcb Connector, Plug, 96 Way; Product Range Harting DIN 41612 BackPlane Connector; 96; Male; 87.5 mm
Connector Type DIN Connector DIN Connector DIN Connector
Mounting Through Hole, Right Angle Through Hole, Right Angle
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

DBNC series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details
Interface Modules - 2084-ADAM-3968/50-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers