HARTING Inc. of North America Backplane Connectors 9031964921

Description
DIN 41612 Connectors DIN-SIGNAL C096MS-3
Request a Quote Datasheet
Description
DIN 41612 Connectors DIN-SIGNAL C096MS-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connectors - 09031964921 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
09031964921
Backplane Connectors 09031964921
DIN 41612 Connectors DIN-SIGNAL C096MS-3

DIN 41612 Connectors DIN-SIGNAL C096MS-3

Buy Now
Connector, Din 41612, Rcpt, 96Pos, 3Row; Product Range Harting - 93C5386 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Din 41612, Rcpt, 96Pos, 3Row; Product Range Harting
93C5386
Connector, Din 41612, Rcpt, 96Pos, 3Row; Product Range Harting 93C5386
CONNECTOR, DIN 41612, RCPT, 96POS, 3ROW; Product Range:Type C Series; No. of Contacts:96Contacts; Gender:Receptacle; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:-; Contact Plating:Gold Plated Contacts; No. of Mating Cycles:-RoHS Compliant: Yes

CONNECTOR, DIN 41612, RCPT, 96POS, 3ROW; Product Range:Type C Series; No. of Contacts:96Contacts; Gender:Receptacle; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:-; Contact Plating:Gold Plated Contacts; No. of Mating Cycles:-RoHS Compliant: Yes

Supplier's Site
DIN 41612 09031964921
CONN DIN HDR 96POS PCB RA GOLD

CONN DIN HDR 96POS PCB RA GOLD

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 09031964921 93C5386 09031964921
Product Name Backplane Connectors Connector, Din 41612, Rcpt, 96Pos, 3Row; Product Range Harting DIN 41612
Connector Type DIN Connector DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm BNC Connector, BNC Straight Plug - 190612 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
CEA Series: Data Transfer Rectangular Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details