HARTING Inc. of North America Backplane Connectors 9031786901

Description
DIN 41612 Connectors 78+2P 2A MALE R/A
Request a Quote Datasheet
Description
DIN 41612 Connectors 78+2P 2A MALE R/A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connectors - 09031786901 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
09031786901
Backplane Connectors 09031786901
DIN 41612 Connectors 78+2P 2A MALE R/A

DIN 41612 Connectors 78+2P 2A MALE R/A

Buy Now
Din 41612 Pcb Connector, Plug, 80 Way; Product Range Harting - 79K4452 - Newark, An Avnet Company
Chicago, IL, United States
Din 41612 Pcb Connector, Plug, 80 Way; Product Range Harting
79K4452
Din 41612 Pcb Connector, Plug, 80 Way; Product Range Harting 79K4452
DIN 41612 PCB CONNECTOR, PLUG, 80 WAY; Product Range:-; No. of Contacts:80Contacts; Gender:Plug; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b + c; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy RoHS Compliant: Yes

DIN 41612 PCB CONNECTOR, PLUG, 80 WAY; Product Range:-; No. of Contacts:80Contacts; Gender:Plug; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b + c; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 09031786901 79K4452
Product Name Backplane Connectors Din 41612 Pcb Connector, Plug, 80 Way; Product Range Harting
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 335893 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
DIN Connectors - 2100198 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type DIN Connector
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details