HARTING Inc. of North America Backplane Connectors 9031646921

Description
DIN 41612 Connectors 64P 2A MALE R/A SLD
Request a Quote Datasheet
Description
DIN 41612 Connectors 64P 2A MALE R/A SLD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connectors - 09031646921 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
09031646921
Backplane Connectors 09031646921
DIN 41612 Connectors 64P 2A MALE R/A SLD

DIN 41612 Connectors 64P 2A MALE R/A SLD

Buy Now
Backplane Connectors - 09031646921 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
09031646921
Backplane Connectors 09031646921
DIN-Signal C064MS-3,0C1-2

DIN-Signal C064MS-3,0C1-2

Buy Now
Connectors, Interconnects - Backplane Connectors - DIN 41612 - 1294295-9031646921 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Backplane Connectors - DIN 41612
1294295-9031646921
Connectors, Interconnects - Backplane Connectors - DIN 41612 1294295-9031646921
Win Source Part Number: 1294295-9031646921 Category: Connectors, Interconnects>Backpl ane Connectors - DIN 41612 Series: DIN 41612 Number of Positions: 96 Pitch: 0.100" (2.54mm) Connector Type: Header, Male Pins Number of Positions Loaded: 64 Number of Rows: 3 Termination: Solder Package: Bulk Material - Insulation: Thermoplastic, Glass Filled Material Flammability Rating: UL94 V-0 Standard Package: 100 Style: C Level, Class: 2 Mounting Type: Through Hole, Right Angle ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: HARTING Other Names: 9031646921,1195-1149

Win Source Part Number: 1294295-9031646921
Category: Connectors, Interconnects>Backplane Connectors - DIN 41612
Series: DIN 41612
Number of Positions: 96
Pitch: 0.100" (2.54mm)
Connector Type: Header, Male Pins
Number of Positions Loaded: 64
Number of Rows: 3
Termination: Solder
Package: Bulk
Material - Insulation: Thermoplastic, Glass Filled
Material Flammability Rating: UL94 V-0
Standard Package: 100
Style: C
Level, Class: 2
Mounting Type: Through Hole, Right Angle
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: HARTING
Other Names: 9031646921,1195-1149

Buy Now Datasheet
Connectors, Interconnects =Backplane Connectors =DIN 41612 -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects =Backplane Connectors =DIN 41612
Connectors, Interconnects =Backplane Connectors =DIN 41612
Manufacturer: HARTING Category: Connectors, Interconnects =Backplane Connectors =DIN 41612 Series: DIN 41612 Package: Bulk Pitch: 0.100" (2.54mm) Mounting Type: Through Hole, Right Angle Number of Positions: 96

Manufacturer: HARTING
Category: Connectors, Interconnects =Backplane Connectors =DIN 41612
Series: DIN 41612
Package: Bulk
Pitch: 0.100" (2.54mm)
Mounting Type: Through Hole, Right Angle
Number of Positions: 96

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
407-9031646921
Electronic Connector 407-9031646921
Conn DIN 41612 M 64 POS 2.54mm Solder RA Thru-Hole Product overview: 9031646921 from HARTING is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-9031646921 can be used for catalog matching and distributor lookup.

Conn DIN 41612 M 64 POS 2.54mm Solder RA Thru-Hole Product overview: 9031646921 from HARTING is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-9031646921 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Din 41612 Pcb Connector, Plug, 64 Way; Product Range Harting - 79K4451 - Newark, An Avnet Company
Chicago, IL, United States
Din 41612 Pcb Connector, Plug, 64 Way; Product Range Harting
79K4451
Din 41612 Pcb Connector, Plug, 64 Way; Product Range Harting 79K4451
DIN 41612 PCB CONNECTOR, PLUG, 64 WAY; Product Range:-; No. of Contacts:64Contacts; Gender:Plug; Pitch Spacing:2.54mm; No. of Rows:2 Row; Rows Loaded:a + c; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy RoHS Compliant: Yes

DIN 41612 PCB CONNECTOR, PLUG, 64 WAY; Product Range:-; No. of Contacts:64Contacts; Gender:Plug; Pitch Spacing:2.54mm; No. of Rows:2 Row; Rows Loaded:a + c; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet
DIN 41612 09031646921
CONN DIN HDR 96POS PCB RA

CONN DIN HDR 96POS PCB RA

Supplier's Site Datasheet
HARTING - 09031646921 - DIN 41612 Connector, 64 Contacts, Plug, 2.54 mm, 2 Row, a + c - 326-09031646921 - Utmel Electronic Limited
Hong Kong, China
HARTING - 09031646921 - DIN 41612 Connector, 64 Contacts, Plug, 2.54 mm, 2 Row, a + c
326-09031646921
HARTING - 09031646921 - DIN 41612 Connector, 64 Contacts, Plug, 2.54 mm, 2 Row, a + c 326-09031646921
HARTING - 09031646921 - DIN 41612 Connector, 64 Contacts, Plug, 2.54 mm, 2 Row, a + c

HARTING - 09031646921 - DIN 41612 Connector, 64 Contacts, Plug, 2.54 mm, 2 Row, a + c

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global) Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 09031646921 1294295-9031646921 407-9031646921 79K4451 09031646921 326-09031646921
Product Name Backplane Connectors Connectors, Interconnects - Backplane Connectors - DIN 41612 Connectors, Interconnects =Backplane Connectors =DIN 41612 Electronic Connector Din 41612 Pcb Connector, Plug, 64 Way; Product Range Harting DIN 41612 HARTING - 09031646921 - DIN 41612 Connector, 64 Contacts, Plug, 2.54 mm, 2 Row, a + c
Connector Type DIN Connector DIN Connector DIN Connector DIN Connector DIN Connector
Termination Solder Solder Solder
Mounting Through Hole, Right Angle Through Hole, Right Angle Through Hole, Right Angle Through Hole
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 1920-CYDLK4-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 630 volts
Contact Size (AWG) 10 to 24 AWG
View Details
Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details