HARTING Inc. of North America Backplane Connectors 9031642921

Description
DIN 41612 Connectors 64P 2A MALE RIGHT A
Request a Quote Datasheet
Description
DIN 41612 Connectors 64P 2A MALE RIGHT A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connectors - 09031642921 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
09031642921
Backplane Connectors 09031642921
DIN 41612 Connectors 64P 2A MALE RIGHT A

DIN 41612 Connectors 64P 2A MALE RIGHT A

Buy Now
Connector, Din 41612, Plug, 64Pos, 3Row; Product Range Harting - 91B8546 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Din 41612, Plug, 64Pos, 3Row; Product Range Harting
91B8546
Connector, Din 41612, Plug, 64Pos, 3Row; Product Range Harting 91B8546
CONNECTOR, DIN 41612, PLUG, 64POS, 3ROW; Product Range:Type C Series; No. of Contacts:64Contacts; Gender:Plug; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:-; Contact Plating:Gold Plated Contacts; No. of Mating Cycles:500 RoHS Compliant: Yes

CONNECTOR, DIN 41612, PLUG, 64POS, 3ROW; Product Range:Type C Series; No. of Contacts:64Contacts; Gender:Plug; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:-; Contact Plating:Gold Plated Contacts; No. of Mating Cycles:500 RoHS Compliant: Yes

Supplier's Site
Connector, Din 41612, Plug, 64Pos, 3Row; Product Range Harting - 51AC2347 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Din 41612, Plug, 64Pos, 3Row; Product Range Harting
51AC2347
Connector, Din 41612, Plug, 64Pos, 3Row; Product Range Harting 51AC2347
CONNECTOR, DIN 41612, PLUG, 64POS, 3ROW; Product Range:Type C Series; No. of Contacts:64Contacts; Gender:Plug; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:-; Contact Plating:Gold Plated Contacts; Contact Material:Copper RoHS Compliant: Yes

CONNECTOR, DIN 41612, PLUG, 64POS, 3ROW; Product Range:Type C Series; No. of Contacts:64Contacts; Gender:Plug; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:-; Contact Plating:Gold Plated Contacts; Contact Material:Copper RoHS Compliant: Yes

Supplier's Site Datasheet
DIN 41612 09031642921
CONN DIN HDR 96POS PCB RA

CONN DIN HDR 96POS PCB RA

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 09031642921 91B8546 09031642921
Product Name Backplane Connectors Connector, Din 41612, Plug, 64Pos, 3Row; Product Range Harting DIN 41612
Connector Type DIN Connector DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Multipin Connector, 7 Pin, 500 Volts, 3.5 Amps Per Pin - A1484-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
PCI Express - 10018783-11123TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers