HARTING Inc. of North America Backplane Connectors 9031422901

Description
DIN 41612 Connectors DIN-SIGNAL M042MS-3
Request a Quote
Description
DIN 41612 Connectors DIN-SIGNAL M042MS-3
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Backplane Connectors - 09031422901 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
09031422901
Backplane Connectors 09031422901
DIN 41612 Connectors DIN-SIGNAL M042MS-3

DIN 41612 Connectors DIN-SIGNAL M042MS-3

Buy Now
Conn, Din 41612, Plug, 48Pos, 3Row; Product Range Harting - 93C5332 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Din 41612, Plug, 48Pos, 3Row; Product Range Harting
93C5332
Conn, Din 41612, Plug, 48Pos, 3Row; Product Range Harting 93C5332
CONN, DIN 41612, PLUG, 48POS, 3ROW; Product Range:Type M Series; No. of Contacts:48Contacts; Gender:Plug; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b + c; Contact Plating:Gold Plated Contacts; No. of Mating Cycles:500 RoHS Compliant: Yes

CONN, DIN 41612, PLUG, 48POS, 3ROW; Product Range:Type M Series; No. of Contacts:48Contacts; Gender:Plug; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b + c; Contact Plating:Gold Plated Contacts; No. of Mating Cycles:500 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 09031422901 93C5332
Product Name Backplane Connectors Conn, Din 41612, Plug, 48Pos, 3Row; Product Range Harting
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 50 Pins, In-Vacuum, Female Pins - A2380-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
50 Ohm BNC Connector, BNC 90° Plug - 190413 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
Paladin ® - 131-5414-11D - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type DIN Connector; PC Card Connector
Termination Press-Fit
View Details