DIN 41612 Connectors 32P 2A MALE R/A SLD
CONNECTOR, DIN41612, TYPE C, PLUG, 32 POSITION, RIGHT ANGLE PCB; Product Range:Type C Series; No. of Contacts:32Contacts;
CONNECTOR, DIN41612, TYPE C, PLUG, 32 POSITION, RIGHT ANGLE PCB, PRODUCT RANGE:TYPE C SERIES, NO. OF CONTACTS:32CONTACTS,
| Powell Electronics, Inc. | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 09031326921 | 22C6783 | 22509502 |
| Product Name | Backplane Connectors | Connector, Din41612, Type C, Plug, 32 Position, Right Angle Pcb; Product Range Harting | Connector/Terminal/Pin |
| Gender | Male / Plug | Male / Plug |