HARTING Inc. of North America Backplane Connectors 9031246901

Description
DIN 41612 Connectors 24+8P 2A MALE R/A
Request a Quote Datasheet
Description
DIN 41612 Connectors 24+8P 2A MALE R/A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connectors - 09031246901 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
09031246901
Backplane Connectors 09031246901
DIN 41612 Connectors 24+8P 2A MALE R/A

DIN 41612 Connectors 24+8P 2A MALE R/A

Buy Now
Backplane Connectors - 09031246901 - 904762-09031246901 - Win Source Electronics
Laguna Hills, CA, United States
Backplane Connectors - 09031246901
904762-09031246901
Backplane Connectors - 09031246901 904762-09031246901
Manufacturer: HARTING Win Source Part Number: 904762-09031246901 Series: DIN 41612 Features: 32 (24 + 8 Coax, Fiber Optic or Power) Position Din Connector Header, Male Pins - Through Hole, Right Angle Package: Bulk Mounting: Through Hole, Right Angle Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 20 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 1195-1141, 9031246901

Manufacturer: HARTING
Win Source Part Number: 904762-09031246901
Series: DIN 41612
Features: 32 (24 + 8 Coax, Fiber Optic or Power) Position Din Connector Header, Male Pins - Through Hole, Right Angle
Package: Bulk
Mounting: Through Hole, Right Angle
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
Quantity per package: 20
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 1195-1141, 9031246901

Buy Now Datasheet
DIN 41612 09031246901
CONN DIN HDR 32POS PCB RA

CONN DIN HDR 32POS PCB RA

Supplier's Site Datasheet
Din 41612 Pcb Connector, Plug, 32 Way; Product Range Harting - 96F2659 - Newark, An Avnet Company
Chicago, IL, United States
Din 41612 Pcb Connector, Plug, 32 Way; Product Range Harting
96F2659
Din 41612 Pcb Connector, Plug, 32 Way; Product Range Harting 96F2659
DIN 41612 PCB CONNECTOR, PLUG, 32 WAY; Product Range:-; No. of Contacts:32Contacts; Gender:Plug; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b + c; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy RoHS Compliant: Yes

DIN 41612 PCB CONNECTOR, PLUG, 32 WAY; Product Range:-; No. of Contacts:32Contacts; Gender:Plug; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b + c; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 09031246901 904762-09031246901 09031246901 96F2659
Product Name Backplane Connectors Backplane Connectors - 09031246901 DIN 41612 Din 41612 Pcb Connector, Plug, 32 Way; Product Range Harting
Mounting Through Hole, Right Angle Through Hole, Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details