HARTING Inc. of North America Backplane Connectors - 09030009967 9030009967

Description
Manufacturer: HARTING Win Source Part Number: 904761-09030009967 Series: DIN 41612 Features: 96 Position Shroud for Male Pins Connector - - DIN 41612, Type C, Type R Package: Bulk Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8538.90.8180 Other Part Number: 09 03 000 9967, 9030009967, 1195-1137
Request a Quote Datasheet
Description
Manufacturer: HARTING Win Source Part Number: 904761-09030009967 Series: DIN 41612 Features: 96 Position Shroud for Male Pins Connector - - DIN 41612, Type C, Type R Package: Bulk Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8538.90.8180 Other Part Number: 09 03 000 9967, 9030009967, 1195-1137
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connectors - 09030009967 - 904761-09030009967 - Win Source Electronics
Laguna Hills, CA, United States
Backplane Connectors - 09030009967
904761-09030009967
Backplane Connectors - 09030009967 904761-09030009967
Manufacturer: HARTING Win Source Part Number: 904761-09030009967 Series: DIN 41612 Features: 96 Position Shroud for Male Pins Connector - - DIN 41612, Type C, Type R Package: Bulk Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8538.90.8180 Other Part Number: 09 03 000 9967, 9030009967, 1195-1137

Manufacturer: HARTING
Win Source Part Number: 904761-09030009967
Series: DIN 41612
Features: 96 Position Shroud for Male Pins Connector - - DIN 41612, Type C, Type R
Package: Bulk
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8538.90.8180
Other Part Number: 09 03 000 9967, 9030009967, 1195-1137

Buy Now Datasheet
Backplane Connectors - 09030009967 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
09030009967
Backplane Connectors 09030009967
DIN 41612 Connectors DIN TYPE C/R SHROUD

DIN 41612 Connectors DIN TYPE C/R SHROUD

Buy Now
Din Shroud For Type C/r, Screw Fixing, A=5.90 Harting - 58M1940 - Newark, An Avnet Company
Chicago, IL, United States
Din Shroud For Type C/r, Screw Fixing, A=5.90 Harting
58M1940
Din Shroud For Type C/r, Screw Fixing, A=5.90 Harting 58M1940
DIN Shroud for Type C/R, screw fixing, a=5.90

DIN Shroud for Type C/R, screw fixing, a=5.90

Supplier's Site

Technical Specifications

  Win Source Electronics Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 904761-09030009967 09030009967 58M1940
Product Name Backplane Connectors - 09030009967 Backplane Connectors Din Shroud For Type C/r, Screw Fixing, A=5.90 Harting
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NANL1 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
VG95351/NF07 - 7-pin connectors for communication systems -  - Schaltbau GmbH
Specs
Voltage Rating 50 volts
Current Rating 2.5 amps
View Details
Subminiature D-type Connector, 50 Pins, Air-Side, Delrin, Female Pins - A2711-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details