HARTING Inc. of North America Rf Coax Contact, Socket, Crimp/solder; Product Range Harting 9030006281

Description
RF COAX CONTACT, SOCKET, CRIMP/SOLDER; Product Range:DIN 41612 Series; Contact Gender:Socket; Wire Size AWG Max:-; Contact Termination Type:Crimp / Solder; Current Rating:-; Contact Material:Copper Alloy; Contact Plating:- RoHS Compliant: Yes
Datasheet
Description
RF COAX CONTACT, SOCKET, CRIMP/SOLDER; Product Range:DIN 41612 Series; Contact Gender:Socket; Wire Size AWG Max:-; Contact Termination Type:Crimp / Solder; Current Rating:-; Contact Material:Copper Alloy; Contact Plating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf Coax Contact, Socket, Crimp/solder; Product Range Harting - 93C5293 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coax Contact, Socket, Crimp/solder; Product Range Harting
93C5293
Rf Coax Contact, Socket, Crimp/solder; Product Range Harting 93C5293
RF COAX CONTACT, SOCKET, CRIMP/SOLDER; Product Range:DIN 41612 Series; Contact Gender:Socket; Wire Size AWG Max:-; Contact Termination Type:Crimp / Solder; Current Rating:-; Contact Material:Copper Alloy; Contact Plating:- RoHS Compliant: Yes

RF COAX CONTACT, SOCKET, CRIMP/SOLDER; Product Range:DIN 41612 Series; Contact Gender:Socket; Wire Size AWG Max:-; Contact Termination Type:Crimp / Solder; Current Rating:-; Contact Material:Copper Alloy; Contact Plating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 93C5293
Product Name Rf Coax Contact, Socket, Crimp/solder; Product Range Harting
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1062-20-0677 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Tungsten Electrodes -  - Plansee SE
Specs
Material Tungsten
Shape / Form Custom / Application Specific
View Details