HARTING Inc. of North America Rf Coax Contact, R/a Socket, Tht Rohs Compliant Harting 9030006269

Description
RF COAX CONTACT, R/A SOCKET, THT ROHS COMPLIANT: YES
Datasheet
Description
RF COAX CONTACT, R/A SOCKET, THT ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf Coax Contact, R/a Socket, Tht Rohs Compliant Harting - 50AJ6355 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coax Contact, R/a Socket, Tht Rohs Compliant Harting
50AJ6355
Rf Coax Contact, R/a Socket, Tht Rohs Compliant Harting 50AJ6355
RF COAX CONTACT, R/A SOCKET, THT ROHS COMPLIANT: YES

RF COAX CONTACT, R/A SOCKET, THT ROHS COMPLIANT: YES

Supplier's Site
Rf Coax Contact, R/a Socket, Tht; Product Range Harting - 93C5290 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coax Contact, R/a Socket, Tht; Product Range Harting
93C5290
Rf Coax Contact, R/a Socket, Tht; Product Range Harting 93C5290
RF COAX CONTACT, R/A SOCKET, THT; Product Range:DIN 41612 Series; Contact Gender:Socket; Wire Size AWG Max:-; Contact Termination Type:Through Hole Right Angle; Current Rating:-; Contact Material:Copper Alloy; Contact Plating:- RoHS Compliant: Yes

RF COAX CONTACT, R/A SOCKET, THT; Product Range:DIN 41612 Series; Contact Gender:Socket; Wire Size AWG Max:-; Contact Termination Type:Through Hole Right Angle; Current Rating:-; Contact Material:Copper Alloy; Contact Plating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrodes and Electrode Materials Electrodes and Electrode Materials
Product Number 50AJ6355 93C5290
Product Name Rf Coax Contact, R/a Socket, Tht Rohs Compliant Harting Rf Coax Contact, R/a Socket, Tht; Product Range Harting
Type Contact Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1212-SNG-0008 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 11.81 inch (300 mm)
OD / Width 11.81 inch (300 mm)
View Details
MicroForm - .125” - Wallner Expac
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Shape / Form Diamond
Plating / Coating Nickel (optional feature)
View Details