HARTING Inc. of North America Contact, Female, Solder; Product Range Harting 9030006262

Description
CONTACT, FEMALE, SOLDER; Product Range:DIN 41612 Series; Contact Plating:-; Contact Material:-; Contact Gender:Socket; Contact Termination Type:Through Hole; Wire Size AWG Min:-; Wire Size AWG Max:16AWG; Current Rating:10A RoHS Compliant: Yes
Description
CONTACT, FEMALE, SOLDER; Product Range:DIN 41612 Series; Contact Plating:-; Contact Material:-; Contact Gender:Socket; Contact Termination Type:Through Hole; Wire Size AWG Min:-; Wire Size AWG Max:16AWG; Current Rating:10A RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Contact, Female, Solder; Product Range Harting - 40K1721 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Female, Solder; Product Range Harting
40K1721
Contact, Female, Solder; Product Range Harting 40K1721
CONTACT, FEMALE, SOLDER; Product Range:DIN 41612 Series; Contact Plating:-; Contact Material:-; Contact Gender:Socket; Contact Termination Type:Through Hole; Wire Size AWG Min:-; Wire Size AWG Max:16AWG; Current Rating:10A RoHS Compliant: Yes

CONTACT, FEMALE, SOLDER; Product Range:DIN 41612 Series; Contact Plating:-; Contact Material:-; Contact Gender:Socket; Contact Termination Type:Through Hole; Wire Size AWG Min:-; Wire Size AWG Max:16AWG; Current Rating:10A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 40K1721
Product Name Contact, Female, Solder; Product Range Harting
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 0460-204-08141 - TE Connectivity
Specs
Type Contact
Plating / Coating Nickel; Nickel (Ni)
Applications Motor or Generator
View Details
4 suppliers
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Silicone Oxide-carbon Composite for Lithium Ion Battery Anode - BMLC-KJ021 - Matexcel
Specs
Type Anode / Anode Material
Applications Battery or Fuel Cell
Thickness 4.76E-4 inch (0.0121 mm)
View Details