HARTING Inc. of North America Contact, Female, Solder; Product Range Harting 9030006240

Description
CONTACT, FEMALE, SOLDER; Product Range:DIN 41612 Series; Contact Gender:Socket; Wire Size AWG Max:-; Wire Size AWG Min:-; Contact Termination Type:Solder; Current Rating:-; Contact Material:-; Contact Plating:- RoHS Compliant: Yes
Datasheet
Description
CONTACT, FEMALE, SOLDER; Product Range:DIN 41612 Series; Contact Gender:Socket; Wire Size AWG Max:-; Wire Size AWG Min:-; Contact Termination Type:Solder; Current Rating:-; Contact Material:-; Contact Plating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact, Female, Solder; Product Range Harting - 89C0059 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Female, Solder; Product Range Harting
89C0059
Contact, Female, Solder; Product Range Harting 89C0059
CONTACT, FEMALE, SOLDER; Product Range:DIN 41612 Series; Contact Gender:Socket; Wire Size AWG Max:-; Wire Size AWG Min:-; Contact Termination Type:Solder; Current Rating:-; Contact Material:-; Contact Plating:- RoHS Compliant: Yes

CONTACT, FEMALE, SOLDER; Product Range:DIN 41612 Series; Contact Gender:Socket; Wire Size AWG Max:-; Wire Size AWG Min:-; Contact Termination Type:Solder; Current Rating:-; Contact Material:-; Contact Plating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Contact, Female, Solder Rohs Compliant Harting - 50AJ8124 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Female, Solder Rohs Compliant Harting
50AJ8124
Contact, Female, Solder Rohs Compliant Harting 50AJ8124
CONTACT, FEMALE, SOLDER ROHS COMPLIANT: YES

CONTACT, FEMALE, SOLDER ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrodes and Electrode Materials Electrodes and Electrode Materials
Product Number 89C0059 50AJ8124
Product Name Contact, Female, Solder; Product Range Harting Contact, Female, Solder Rohs Compliant Harting
Type Contact Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1-1241418-3 - TE Connectivity
Specs
Type Contact
Plating / Coating Silver; Silver (Ag)
Applications Motor or Generator
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Tungsten Electrodes -  - Plansee SE
Specs
Material Tungsten
Shape / Form Custom / Application Specific
View Details