HARTING Inc. of North America Heavy Duty Contact, Socket, Crimp, 40A; Product Range Harting 9030006215

Description
HEAVY DUTY CONTACT, SOCKET, CRIMP, 40A; Product Range:DIN 41612 Series; Contact Gender:Socket; Wire Size AWG Max:8AWG; Contact Termination Type:Crimp; Current Rating:40A; Contact Material:Copper Alloy; Contact Plating:- RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY CONTACT, SOCKET, CRIMP, 40A; Product Range:DIN 41612 Series; Contact Gender:Socket; Wire Size AWG Max:8AWG; Contact Termination Type:Crimp; Current Rating:40A; Contact Material:Copper Alloy; Contact Plating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Contact, Socket, Crimp, 40A; Product Range Harting - 92B4013 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Contact, Socket, Crimp, 40A; Product Range Harting
92B4013
Heavy Duty Contact, Socket, Crimp, 40A; Product Range Harting 92B4013
HEAVY DUTY CONTACT, SOCKET, CRIMP, 40A; Product Range:DIN 41612 Series; Contact Gender:Socket; Wire Size AWG Max:8AWG; Contact Termination Type:Crimp; Current Rating:40A; Contact Material:Copper Alloy; Contact Plating:- RoHS Compliant: Yes

HEAVY DUTY CONTACT, SOCKET, CRIMP, 40A; Product Range:DIN 41612 Series; Contact Gender:Socket; Wire Size AWG Max:8AWG; Contact Termination Type:Crimp; Current Rating:40A; Contact Material:Copper Alloy; Contact Plating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 92B4013
Product Name Heavy Duty Contact, Socket, Crimp, 40A; Product Range Harting
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Automotive Terminals - 1-1719504-1 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Carbon Brushes for Power Motors -  - CoorsTek
Specs
Material Carbon
Shape / Form Custom / Application Specific
Applications OEM / New Equipment
View Details