HARTING Inc. of North America Contact, Socket, Solder, 16Awg Rohs Compliant Harting 9030006201

Description
CONTACT, SOCKET, SOLDER, 16AWG ROHS COMPLIANT: YES
Description
CONTACT, SOCKET, SOLDER, 16AWG ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Contact, Socket, Solder, 16Awg Rohs Compliant Harting - 50AJ8120 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, Solder, 16Awg Rohs Compliant Harting
50AJ8120
Contact, Socket, Solder, 16Awg Rohs Compliant Harting 50AJ8120
CONTACT, SOCKET, SOLDER, 16AWG ROHS COMPLIANT: YES

CONTACT, SOCKET, SOLDER, 16AWG ROHS COMPLIANT: YES

Supplier's Site
Contact, Female, Solder; Product Range Harting - 40K1719 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Female, Solder; Product Range Harting
40K1719
Contact, Female, Solder; Product Range Harting 40K1719
CONTACT, FEMALE, SOLDER; Product Range:DIN 41612 Series; Contact Plating:-; Contact Material:-; Contact Gender:Socket; Contact Termination Type:Solder; Wire Size AWG Min:-; Wire Size AWG Max:16AWG; Contact Termination:Solder RoHS Compliant: Yes

CONTACT, FEMALE, SOLDER; Product Range:DIN 41612 Series; Contact Plating:-; Contact Material:-; Contact Gender:Socket; Contact Termination Type:Solder; Wire Size AWG Min:-; Wire Size AWG Max:16AWG; Contact Termination:Solder RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrodes and Electrode Materials Electrodes and Electrode Materials
Product Number 50AJ8120 40K1719
Product Name Contact, Socket, Solder, 16Awg Rohs Compliant Harting Contact, Female, Solder; Product Range Harting
Type Contact Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Automotive Terminals - 0460-208-1631 - TE Connectivity
Specs
Type Contact
Plating / Coating Gold; Gold (Au)
Applications Motor or Generator
View Details
99.99% Zinc Anodes - 8000AM - Belmont Metals, Inc.
Belmont Metals, Inc.
Specs
Type Anode / Anode Material
Material Zinc
Shape / Form Flat Tops
View Details