HARTING Inc. of North America Backplane Connectors 9030006182

Description
DIN 41612 Connectors 50 OHM TYPE M STRT
Request a Quote
Description
DIN 41612 Connectors 50 OHM TYPE M STRT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Backplane Connectors - 09030006182 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
09030006182
Backplane Connectors 09030006182
DIN 41612 Connectors 50 OHM TYPE M STRT

DIN 41612 Connectors 50 OHM TYPE M STRT

Buy Now
Contact, Pin, Solder, Pcb; Product Range Harting - 30M6473 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, Solder, Pcb; Product Range Harting
30M6473
Contact, Pin, Solder, Pcb; Product Range Harting 30M6473
CONTACT, PIN, SOLDER, PCB; Product Range:-; Contact Gender:Pin; Contact Termination Type:Through Hole; Wire Size AWG Max:-; Contact Plating:Gold Plated Contacts; For Use With:Harting Type M DIN 41612 Receptacle Connectors RoHS Compliant: Yes

CONTACT, PIN, SOLDER, PCB; Product Range:-; Contact Gender:Pin; Contact Termination Type:Through Hole; Wire Size AWG Max:-; Contact Plating:Gold Plated Contacts; For Use With:Harting Type M DIN 41612 Receptacle Connectors RoHS Compliant: Yes

Supplier's Site
Contact, Pin, Solder, Pcb Rohs Compliant Harting - 50AJ8119 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, Solder, Pcb Rohs Compliant Harting
50AJ8119
Contact, Pin, Solder, Pcb Rohs Compliant Harting 50AJ8119
CONTACT, PIN, SOLDER, PCB ROHS COMPLIANT: YES

CONTACT, PIN, SOLDER, PCB ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 09030006182 30M6473 50AJ8119
Product Name Backplane Connectors Contact, Pin, Solder, Pcb; Product Range Harting Contact, Pin, Solder, Pcb Rohs Compliant Harting
Termination Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 15 Amp 125 Volt 5-15R Orange - 5602 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
41 Position Hermetic Bulkhead Connector - 24054 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details