HARTING Inc. of North America Rf Coax Contact, Pin, Crimp/solder; Product Range Harting 9030006181

Description
RF COAX CONTACT, PIN, CRIMP/SOLDER; Product Range:DIN 41612 Series; Contact Gender:Pin; Wire Size AWG Max:-; Contact Termination Type:Crimp / Solder; Current Rating:-; Contact Material:Copper Alloy; Contact Plating:- RoHS Compliant: Yes
Datasheet
Description
RF COAX CONTACT, PIN, CRIMP/SOLDER; Product Range:DIN 41612 Series; Contact Gender:Pin; Wire Size AWG Max:-; Contact Termination Type:Crimp / Solder; Current Rating:-; Contact Material:Copper Alloy; Contact Plating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf Coax Contact, Pin, Crimp/solder; Product Range Harting - 93C5283 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coax Contact, Pin, Crimp/solder; Product Range Harting
93C5283
Rf Coax Contact, Pin, Crimp/solder; Product Range Harting 93C5283
RF COAX CONTACT, PIN, CRIMP/SOLDER; Product Range:DIN 41612 Series; Contact Gender:Pin; Wire Size AWG Max:-; Contact Termination Type:Crimp / Solder; Current Rating:-; Contact Material:Copper Alloy; Contact Plating:- RoHS Compliant: Yes

RF COAX CONTACT, PIN, CRIMP/SOLDER; Product Range:DIN 41612 Series; Contact Gender:Pin; Wire Size AWG Max:-; Contact Termination Type:Crimp / Solder; Current Rating:-; Contact Material:Copper Alloy; Contact Plating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Rf Coax Contact, Pin, Crimp/solder Rohs Compliant Harting - 50AJ8118 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coax Contact, Pin, Crimp/solder Rohs Compliant Harting
50AJ8118
Rf Coax Contact, Pin, Crimp/solder Rohs Compliant Harting 50AJ8118
RF COAX CONTACT, PIN, CRIMP/SOLDER ROHS COMPLIANT: YES

RF COAX CONTACT, PIN, CRIMP/SOLDER ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrodes and Electrode Materials Electrodes and Electrode Materials
Product Number 93C5283 50AJ8118
Product Name Rf Coax Contact, Pin, Crimp/solder; Product Range Harting Rf Coax Contact, Pin, Crimp/solder Rohs Compliant Harting
Type Contact Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 0460-202-1631 - TE Connectivity
Specs
Type Contact
Plating / Coating Gold; Gold (Au)
Applications Motor or Generator
View Details
4 suppliers
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Specs
Type Contact
Material Copper Tungsten
Shape / Form Custom / Application Specific; Bar Stock
View Details