HARTING Inc. of North America Contact, Male, Solder; Product Range Harting 9030006161

Description
CONTACT, MALE, SOLDER; Product Range:DIN 41612 Series; Contact Plating:-; Contact Material:-; Contact Gender:Pin; Contact Termination Type:Crimp / Solder; Wire Size AWG Min:-; Wire Size AWG Max:-; Accessory Type:Coaxial Contact RoHS Compliant: Yes
Description
CONTACT, MALE, SOLDER; Product Range:DIN 41612 Series; Contact Plating:-; Contact Material:-; Contact Gender:Pin; Contact Termination Type:Crimp / Solder; Wire Size AWG Min:-; Wire Size AWG Max:-; Accessory Type:Coaxial Contact RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Contact, Male, Solder; Product Range Harting - 40K1718 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Male, Solder; Product Range Harting
40K1718
Contact, Male, Solder; Product Range Harting 40K1718
CONTACT, MALE, SOLDER; Product Range:DIN 41612 Series; Contact Plating:-; Contact Material:-; Contact Gender:Pin; Contact Termination Type:Crimp / Solder; Wire Size AWG Min:-; Wire Size AWG Max:-; Accessory Type:Coaxial Contact RoHS Compliant: Yes

CONTACT, MALE, SOLDER; Product Range:DIN 41612 Series; Contact Plating:-; Contact Material:-; Contact Gender:Pin; Contact Termination Type:Crimp / Solder; Wire Size AWG Min:-; Wire Size AWG Max:-; Accessory Type:Coaxial Contact RoHS Compliant: Yes

Supplier's Site
Contact, Pin, Crimp / Solder Rohs Compliant Harting - 50AJ8117 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, Crimp / Solder Rohs Compliant Harting
50AJ8117
Contact, Pin, Crimp / Solder Rohs Compliant Harting 50AJ8117
CONTACT, PIN, CRIMP / SOLDER ROHS COMPLIANT: YES

CONTACT, PIN, CRIMP / SOLDER ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrodes and Electrode Materials Electrodes and Electrode Materials
Product Number 40K1718 50AJ8117
Product Name Contact, Male, Solder; Product Range Harting Contact, Pin, Crimp / Solder Rohs Compliant Harting
Type Contact Contact
Unlock Full Specs
to access all available technical data