HARTING Inc. of North America Contact, Male, Solder; Product Range Harting 9030006160

Description
CONTACT, MALE, SOLDER; Product Range:DIN 41612 Series; Contact Plating:-; Contact Material:-; Contact Gender:Pin; Contact Termination Type:Crimp / Solder; Wire Size AWG Min:-; Wire Size AWG Max:-; Accessory Type:Coaxial Contact RoHS Compliant: Yes
Datasheet
Description
CONTACT, MALE, SOLDER; Product Range:DIN 41612 Series; Contact Plating:-; Contact Material:-; Contact Gender:Pin; Contact Termination Type:Crimp / Solder; Wire Size AWG Min:-; Wire Size AWG Max:-; Accessory Type:Coaxial Contact RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact, Male, Solder; Product Range Harting - 40K1717 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Male, Solder; Product Range Harting
40K1717
Contact, Male, Solder; Product Range Harting 40K1717
CONTACT, MALE, SOLDER; Product Range:DIN 41612 Series; Contact Plating:-; Contact Material:-; Contact Gender:Pin; Contact Termination Type:Crimp / Solder; Wire Size AWG Min:-; Wire Size AWG Max:-; Accessory Type:Coaxial Contact RoHS Compliant: Yes

CONTACT, MALE, SOLDER; Product Range:DIN 41612 Series; Contact Plating:-; Contact Material:-; Contact Gender:Pin; Contact Termination Type:Crimp / Solder; Wire Size AWG Min:-; Wire Size AWG Max:-; Accessory Type:Coaxial Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 40K1717
Product Name Contact, Male, Solder; Product Range Harting
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Automotive Terminals - 1-2297252-2 - TE Connectivity
Specs
Type Contact
Plating / Coating Gold; Gold (Au)
Applications Motor or Generator
View Details
MicroForm - .125” - Wallner Expac
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Shape / Form Diamond
Plating / Coating Nickel (optional feature)
View Details