HARTING Inc. of North America Contact, Pin, Solder,type M Male Connectors; Product Range Harting 9030006140

Description
CONTACT, PIN, SOLDER,TYPE M MALE CONNECTORS; Product Range:DIN 41612 Series; Contact Plating:-; Contact Material:Copper Alloy; Contact Gender:Pin; Contact Termination Type:Solder; Wire Size AWG Min:-; Wire Size AWG Max:- RoHS Compliant: Yes
Datasheet
Description
CONTACT, PIN, SOLDER,TYPE M MALE CONNECTORS; Product Range:DIN 41612 Series; Contact Plating:-; Contact Material:Copper Alloy; Contact Gender:Pin; Contact Termination Type:Solder; Wire Size AWG Min:-; Wire Size AWG Max:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact, Pin, Solder,type M Male Connectors; Product Range Harting - 89C0053 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, Solder,type M Male Connectors; Product Range Harting
89C0053
Contact, Pin, Solder,type M Male Connectors; Product Range Harting 89C0053
CONTACT, PIN, SOLDER,TYPE M MALE CONNECTORS; Product Range:DIN 41612 Series; Contact Plating:-; Contact Material:Copper Alloy; Contact Gender:Pin; Contact Termination Type:Solder; Wire Size AWG Min:-; Wire Size AWG Max:- RoHS Compliant: Yes

CONTACT, PIN, SOLDER,TYPE M MALE CONNECTORS; Product Range:DIN 41612 Series; Contact Plating:-; Contact Material:Copper Alloy; Contact Gender:Pin; Contact Termination Type:Solder; Wire Size AWG Min:-; Wire Size AWG Max:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 89C0053
Product Name Contact, Pin, Solder,type M Male Connectors; Product Range Harting
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1201-FSA-0016-1 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Material Aluminum
Length 39.37 inch (1000 mm)
View Details
MicroForm - .125” - Wallner Expac
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Shape / Form Diamond
Plating / Coating Nickel (optional feature)
View Details