HARTING Inc. of North America Heavy Duty Contact, Pin, Crimp, 10A; Product Range Harting 9030006113

Description
HEAVY DUTY CONTACT, PIN, CRIMP, 10A; Product Range:DIN 41612 Series; Contact Gender:Pin; Wire Size AWG Max:16AWG; Contact Termination Type:Crimp; Current Rating:10A; Contact Material:Copper Alloy; Contact Plating:- RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY CONTACT, PIN, CRIMP, 10A; Product Range:DIN 41612 Series; Contact Gender:Pin; Wire Size AWG Max:16AWG; Contact Termination Type:Crimp; Current Rating:10A; Contact Material:Copper Alloy; Contact Plating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Contact, Pin, Crimp, 10A; Product Range Harting - 93C5268 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Contact, Pin, Crimp, 10A; Product Range Harting
93C5268
Heavy Duty Contact, Pin, Crimp, 10A; Product Range Harting 93C5268
HEAVY DUTY CONTACT, PIN, CRIMP, 10A; Product Range:DIN 41612 Series; Contact Gender:Pin; Wire Size AWG Max:16AWG; Contact Termination Type:Crimp; Current Rating:10A; Contact Material:Copper Alloy; Contact Plating:- RoHS Compliant: Yes

HEAVY DUTY CONTACT, PIN, CRIMP, 10A; Product Range:DIN 41612 Series; Contact Gender:Pin; Wire Size AWG Max:16AWG; Contact Termination Type:Crimp; Current Rating:10A; Contact Material:Copper Alloy; Contact Plating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 93C5268
Product Name Heavy Duty Contact, Pin, Crimp, 10A; Product Range Harting
Type Contact
Unlock Full Specs
to access all available technical data