HARTING Inc. of North America Backplane Connectors 9030006102

Description
DIN 41612 Connectors 20A MALE CONTACT SO
Request a Quote Datasheet
Description
DIN 41612 Connectors 20A MALE CONTACT SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connectors - 09030006102 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
09030006102
Backplane Connectors 09030006102
DIN 41612 Connectors 20A MALE CONTACT SO

DIN 41612 Connectors 20A MALE CONTACT SO

Buy Now
Backplane Connectors - 09030006102 - 853440-09030006102 - Win Source Electronics
Laguna Hills, CA, United States
Backplane Connectors - 09030006102
853440-09030006102
Backplane Connectors - 09030006102 853440-09030006102
Manufacturer: HARTING Win Source Part Number: 853440-09030006102 Series: DIN 41612 Features: Contact Package: Bulk Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Other Part Number: 09 03 000 6102, 1195-1110, 9030006102

Manufacturer: HARTING
Win Source Part Number: 853440-09030006102
Series: DIN 41612
Features: Contact
Package: Bulk
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Other Part Number: 09 03 000 6102, 1195-1110, 9030006102

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number 09030006102 853440-09030006102
Product Name Backplane Connectors Backplane Connectors - 09030006102
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Subminiature D-type Connector, 15 Pins, In-Vacuum, Male Pins - A2376-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
PB Backplane Female Straight Power Connector - 80318-2 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
BNC Male, RG174/U - 8905 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
View Details