HARTING Inc. of North America Din 41612 Pcb Connector Receptacle 64 Way; Product Range Harting 9022646828

Description
DIN 41612 PCB CONNECTOR RECEPTACLE 64 WAY; Product Range:DIN 41612 Series; No. of Contacts:64Contacts; Gender:Receptacle; Pitch Spacing:2.54mm; No. of Rows:2 Row; Rows Loaded:a + b; Contact Plating:Gold Plated Contacts; No. of Rows:2RoHS Compliant: Yes
Description
DIN 41612 PCB CONNECTOR RECEPTACLE 64 WAY; Product Range:DIN 41612 Series; No. of Contacts:64Contacts; Gender:Receptacle; Pitch Spacing:2.54mm; No. of Rows:2 Row; Rows Loaded:a + b; Contact Plating:Gold Plated Contacts; No. of Rows:2RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Din 41612 Pcb Connector Receptacle 64 Way; Product Range Harting - 79K4449 - Newark, An Avnet Company
Chicago, IL, United States
Din 41612 Pcb Connector Receptacle 64 Way; Product Range Harting
79K4449
Din 41612 Pcb Connector Receptacle 64 Way; Product Range Harting 79K4449
DIN 41612 PCB CONNECTOR RECEPTACLE 64 WAY; Product Range:DIN 41612 Series; No. of Contacts:64Contacts; Gender:Receptacle; Pitch Spacing:2.54mm; No. of Rows:2 Row; Rows Loaded:a + b; Contact Plating:Gold Plated Contacts; No. of Rows:2RoHS Compliant: Yes

DIN 41612 PCB CONNECTOR RECEPTACLE 64 WAY; Product Range:DIN 41612 Series; No. of Contacts:64Contacts; Gender:Receptacle; Pitch Spacing:2.54mm; No. of Rows:2 Row; Rows Loaded:a + b; Contact Plating:Gold Plated Contacts; No. of Rows:2RoHS Compliant: Yes

Supplier's Site
Connector/Terminal/Pin - 18842258 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
18842258
Connector/Terminal/Pin 18842258
DIN 41612 PCB CONNECTOR RECEPTACLE 64 WAY; PRODUCT RANGE:DIN 41612 SERIES; NO. OF CONTACTS:64CONTACTS; GENDER:RECEPTACLE; PITCH SPACING:2.54MM; NO. OF ROWS:2 ROW; ROWS LOADED:A + B; CONTACT PLATING:GOLD PLATED CONTACTS; NO. OF ROWS:2ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

DIN 41612 PCB CONNECTOR RECEPTACLE 64 WAY; PRODUCT RANGE:DIN 41612 SERIES; NO. OF CONTACTS:64CONTACTS; GENDER:RECEPTACLE; PITCH SPACING:2.54MM; NO. OF ROWS:2 ROW; ROWS LOADED:A + B; CONTACT PLATING:GOLD PLATED CONTACTS; NO. OF ROWS:2ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Electrical Connectors Electrical Connectors
Product Number 79K4449 18842258
Product Name Din 41612 Pcb Connector Receptacle 64 Way; Product Range Harting Connector/Terminal/Pin
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products