HARTING Inc. of North America Backplane Connectors 9021647921

Description
DIN 41612 Connectors 64P MALE RA TYPE B
Request a Quote
Description
DIN 41612 Connectors 64P MALE RA TYPE B
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Backplane Connectors - 09021647921 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
09021647921
Backplane Connectors 09021647921
DIN 41612 Connectors 64P MALE RA TYPE B

DIN 41612 Connectors 64P MALE RA TYPE B

Buy Now
Connector/Terminal/Pin - 32376387 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
32376387
Connector/Terminal/Pin 32376387
DIN 41612 CONNECTOR, PLUG, 64 POSITION; PRODUCT RANGE:TYPE B SERIES; NO. OF CONTACTS:64CONTACTS; GENDER:PLUG; PITCH SPACING:2.54MM; NO. OF ROWS:2 ROW; ROWS LOADED:A + B; CONTACT PLATING:GOLD PLATED CONTACTS; CONTACT MATERIAL:BRASS ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

DIN 41612 CONNECTOR, PLUG, 64 POSITION; PRODUCT RANGE:TYPE B SERIES; NO. OF CONTACTS:64CONTACTS; GENDER:PLUG; PITCH SPACING:2.54MM; NO. OF ROWS:2 ROW; ROWS LOADED:A + B; CONTACT PLATING:GOLD PLATED CONTACTS; CONTACT MATERIAL:BRASS ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Din 41612 Connector, Plug, 64 Position; Product Range Harting - 93C5252 - Newark, An Avnet Company
Chicago, IL, United States
Din 41612 Connector, Plug, 64 Position; Product Range Harting
93C5252
Din 41612 Connector, Plug, 64 Position; Product Range Harting 93C5252
DIN 41612 CONNECTOR, PLUG, 64 POSITION; Product Range:Type B Series; No. of Contacts:64Contacts; Gender:Plug; Pitch Spacing:2.54mm; No. of Rows:2 Row; Rows Loaded:a + b; Contact Plating:Gold Plated Contacts; Contact Material:Brass RoHS Compliant: Yes

DIN 41612 CONNECTOR, PLUG, 64 POSITION; Product Range:Type B Series; No. of Contacts:64Contacts; Gender:Plug; Pitch Spacing:2.54mm; No. of Rows:2 Row; Rows Loaded:a + b; Contact Plating:Gold Plated Contacts; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Radwell International Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 09021647921 32376387 93C5252
Product Name Backplane Connectors Connector/Terminal/Pin Din 41612 Connector, Plug, 64 Position; Product Range Harting
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

LEMOSA - 15pol. Sub-D-plug - 1-TTS/KABEL - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Connector Type D-Sub Connector
View Details
DIN 41612 Connectors - 251302 - RS Components, Ltd.
Specs
Connector Type DIN Connector
Gender Male / Plug
Geometry Right Angle; Right angle
View Details
DBNC series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details