HARTING Inc. of North America Backplane Connectors 9021646921

Description
DIN 41612 Connectors 64P 2A MALE R/A SLD
Request a Quote Datasheet
Description
DIN 41612 Connectors 64P 2A MALE R/A SLD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connectors - 09021646921 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
09021646921
Backplane Connectors 09021646921
DIN 41612 Connectors 64P 2A MALE R/A SLD

DIN 41612 Connectors 64P 2A MALE R/A SLD

Buy Now
Swedesboro, NJ, United States
Backplane Connectors
09021646921
Backplane Connectors 09021646921
DIN-Signal B064MS-3,0C1-2

DIN-Signal B064MS-3,0C1-2

Buy Now
HARTING - 0902 164 6921 - Connecteur DIN 41612, 64 Contact(s), Mâle, 2.54 mm, 2 rangées, a + b - 326-09021646921 - Utmel Electronic Limited
Hong Kong, China
HARTING - 0902 164 6921 - Connecteur DIN 41612, 64 Contact(s), Mâle, 2.54 mm, 2 rangées, a + b
326-09021646921
HARTING - 0902 164 6921 - Connecteur DIN 41612, 64 Contact(s), Mâle, 2.54 mm, 2 rangées, a + b 326-09021646921
HARTING - 0902 164 6921 - Connecteur DIN 41612, 64 Contact(s), Mâle, 2.54 mm, 2 rangées, a + b

HARTING - 0902 164 6921 - Connecteur DIN 41612, 64 Contact(s), Mâle, 2.54 mm, 2 rangées, a + b

Supplier's Site
Din 41612 Pcb Connector, Plug, 64 Way; Product Range Harting - 96F2672 - Newark, An Avnet Company
Chicago, IL, United States
Din 41612 Pcb Connector, Plug, 64 Way; Product Range Harting
96F2672
Din 41612 Pcb Connector, Plug, 64 Way; Product Range Harting 96F2672
DIN 41612 PCB CONNECTOR, PLUG, 64 WAY; Product Range:-; No. of Contacts:64Contacts; Gender:Plug; Pitch Spacing:2.54mm; No. of Rows:2 Row; Rows Loaded:a + b; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy RoHS Compliant: Yes

DIN 41612 PCB CONNECTOR, PLUG, 64 WAY; Product Range:-; No. of Contacts:64Contacts; Gender:Plug; Pitch Spacing:2.54mm; No. of Rows:2 Row; Rows Loaded:a + b; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Utmel Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 09021646921 326-09021646921 96F2672
Product Name Backplane Connectors HARTING - 0902 164 6921 - Connecteur DIN 41612, 64 Contact(s), Mâle, 2.54 mm, 2 rangées, a + b Din 41612 Pcb Connector, Plug, 64 Way; Product Range Harting
Connector Type DIN Connector DIN Connector
Geometry Right Angle; Right Angle
Termination Solder
Mounting Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

50 OHM ARINC/M39029 Connector, M39029 Size 8 Socket w/Enviro Seal - 190839-01 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
Paladin ® - 131-4514-21H - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type DIN Connector; PC Card Connector
Termination Press-Fit
View Details