HARTING Inc. of North America Backplane Connectors 9021642921

Description
DIN 41612 Connectors 64P TYPE B MALE STD
Request a Quote Datasheet
Description
DIN 41612 Connectors 64P TYPE B MALE STD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connectors - 09021642921 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
09021642921
Backplane Connectors 09021642921
DIN 41612 Connectors 64P TYPE B MALE STD

DIN 41612 Connectors 64P TYPE B MALE STD

Buy Now
Din 41612 Pcb Connector, Plug, 64 Way; Product Range Harting - 93C5246 - Newark, An Avnet Company
Chicago, IL, United States
Din 41612 Pcb Connector, Plug, 64 Way; Product Range Harting
93C5246
Din 41612 Pcb Connector, Plug, 64 Way; Product Range Harting 93C5246
DIN 41612 PCB CONNECTOR, PLUG, 64 WAY; Product Range:-; No. of Contacts:64Contacts; Gender:Plug; Pitch Spacing:2.54mm; No. of Rows:2 Row; Rows Loaded:a + b; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy RoHS Compliant: Yes

DIN 41612 PCB CONNECTOR, PLUG, 64 WAY; Product Range:-; No. of Contacts:64Contacts; Gender:Plug; Pitch Spacing:2.54mm; No. of Rows:2 Row; Rows Loaded:a + b; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 09021642921 93C5246
Product Name Backplane Connectors Din 41612 Pcb Connector, Plug, 64 Way; Product Range Harting
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm Connector, SMC Female plug - 190944 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details
F Series: Heavy Duty Modular Coupler -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Chameleon - 027-6A03-K00 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination BGA
Voltage Rating 750 volts
View Details