Manufacturer: HARTING
Win Source Part Number: 908675-09020009928
Series: DIN 41612
Features: Connector Coding Pin For
Package: Bulk
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 70
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8538.90.8180
Other Part Number: 1195-1084, 9020009928
DIN 41612 Connectors CODING SYSTEM
CONNECTOR, DIN 41612, 12POS; Product Range:-; No. of Contacts:12Contacts;
DIN-SIGNAL CODING KEY
| Win Source Electronics | Powell Electronics, Inc. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 908675-09020009928 | 09020009928 | 93C5223 | 09020009928 |
| Product Name | Backplane Connectors - 09020009928 | Backplane Connectors | Connector, Din 41612, 12Pos; Product Range Harting | Backplane Connector Accessories |
| Connector Type | DIN Connector |