HARTING Inc. of North America Backplane Connectors 9020009902

Description
DIN 41612 Connectors LEFT LOCKING LEVER
Request a Quote Datasheet
Description
DIN 41612 Connectors LEFT LOCKING LEVER
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connectors - 09020009902 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
09020009902
Backplane Connectors 09020009902
DIN 41612 Connectors LEFT LOCKING LEVER

DIN 41612 Connectors LEFT LOCKING LEVER

Buy Now
Swedesboro, NJ, United States
Backplane Connectors
09020009902
Backplane Connectors 09020009902
DIN-Signal locking lever left

DIN-Signal locking lever left

Buy Now
Backplane Connectors - 09020009902 - 908672-09020009902 - Win Source Electronics
Laguna Hills, CA, United States
Backplane Connectors - 09020009902
908672-09020009902
Backplane Connectors - 09020009902 908672-09020009902
Manufacturer: HARTING Win Source Part Number: 908672-09020009902 Series: DIN 41612 Features: Connector Locking Latch For - Type C Package: Bulk Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8538.90.8180 Other Part Number: 09 02 000 9902, 1195-1076, 9020009902

Manufacturer: HARTING
Win Source Part Number: 908672-09020009902
Series: DIN 41612
Features: Connector Locking Latch For - Type C
Package: Bulk
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8538.90.8180
Other Part Number: 09 02 000 9902, 1195-1076, 9020009902

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number 09020009902 908672-09020009902
Product Name Backplane Connectors Backplane Connectors - 09020009902
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
32 Position Hermetic Bulkhead Connector - 24053 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Cable Connectors - NCG-FB-A220-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details