HARTING Inc. of North America Contact, Female, 28-20Awg, Crimp; Product Range Harting 9020008484

Description
CONTACT, FEMALE, 28-20AWG, CRIMP; Product Range:DIN 41612 Series; Contact Gender:Socket; Wire Size AWG Max:20AWG; Wire Size AWG Min:28AWG; Contact Termination Type:Crimp; Current Rating:2A; Contact Material:Copper Alloy RoHS Compliant: Yes
Datasheet
Description
CONTACT, FEMALE, 28-20AWG, CRIMP; Product Range:DIN 41612 Series; Contact Gender:Socket; Wire Size AWG Max:20AWG; Wire Size AWG Min:28AWG; Contact Termination Type:Crimp; Current Rating:2A; Contact Material:Copper Alloy RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact, Female, 28-20Awg, Crimp; Product Range Harting - 99F8723 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Female, 28-20Awg, Crimp; Product Range Harting
99F8723
Contact, Female, 28-20Awg, Crimp; Product Range Harting 99F8723
CONTACT, FEMALE, 28-20AWG, CRIMP; Product Range:DIN 41612 Series; Contact Gender:Socket; Wire Size AWG Max:20AWG; Wire Size AWG Min:28AWG; Contact Termination Type:Crimp; Current Rating:2A; Contact Material:Copper Alloy RoHS Compliant: Yes

CONTACT, FEMALE, 28-20AWG, CRIMP; Product Range:DIN 41612 Series; Contact Gender:Socket; Wire Size AWG Max:20AWG; Wire Size AWG Min:28AWG; Contact Termination Type:Crimp; Current Rating:2A; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 99F8723
Product Name Contact, Female, 28-20Awg, Crimp; Product Range Harting
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

RFI and EMI - Contacts, Fingerstock and Gaskets - 1201-SNG-0018-1 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 39.37 inch (1000 mm)
OD / Width 0.0710 inch (1.8 mm)
View Details
Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
Lithium Titanate (Li4Ti5O12) Powder for Lithium Ion Battery Anode, Carbon-Coated - BMLC-KJ023 - Matexcel
Specs
Type Anode / Anode Material
Shape / Form Powder
Applications Battery or Fuel Cell
View Details