HARTING Inc. of North America Backplane Connectors 9020008474

Description
DIN 41612 Connectors 2A CRIMP CONTACT FO
Request a Quote Datasheet
Description
DIN 41612 Connectors 2A CRIMP CONTACT FO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connectors - 09020008474 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
09020008474
Backplane Connectors 09020008474
DIN 41612 Connectors 2A CRIMP CONTACT FO

DIN 41612 Connectors 2A CRIMP CONTACT FO

Buy Now
Swedesboro, NJ, United States
Backplane Connectors
09020008474
Backplane Connectors 09020008474
DIN-Signal Kontakt BC,F,PL1,Einzel

DIN-Signal Kontakt BC,F,PL1,Einzel

Buy Now
Connectors, Interconnects - Backplane Connectors - Backplane Connector Contacts - 1380421-09020008474 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Backplane Connectors - Backplane Connector Contacts
1380421-09020008474
Connectors, Interconnects - Backplane Connectors - Backplane Connector Contacts 1380421-09020008474
Win Source Part Number: 1380421-09020008474 Category: Connectors, Interconnects>Backpl ane Connectors>Backplane Connector Contacts Series: DIN 41612 Type: Signal Package: Bulk Wire Gauge: 20-28 AWG Contact Termination: Crimp Pin or Socket: Socket Standard Package: 1,000 pcs ECCN: EAR99 Fake Threat In the Open Market: 65 pct. REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: HARTING Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1380421-09020008474
Category: Connectors, Interconnects>Backplane Connectors>Backplane Connector Contacts
Series: DIN 41612
Type: Signal
Package: Bulk
Wire Gauge: 20-28 AWG
Contact Termination: Crimp
Pin or Socket: Socket
Standard Package: 1,000 pcs
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Mfr: HARTING
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
Din-Signal Con Bc,f,pl2, Loose Harting - 83X5279 - Newark, An Avnet Company
Chicago, IL, United States
Din-Signal Con Bc,f,pl2, Loose Harting
83X5279
Din-Signal Con Bc,f,pl2, Loose Harting 83X5279
DIN-Signal con BC,F,PL2, loose

DIN-Signal con BC,F,PL2, loose

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 09020008474 1380421-09020008474 83X5279
Product Name Backplane Connectors Connectors, Interconnects - Backplane Connectors - Backplane Connector Contacts Din-Signal Con Bc,f,pl2, Loose Harting
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-006-0912-16-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 16 to 20 AWG
View Details
Turret Connectors - 36-11500-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Panel Mount
View Details
2 suppliers
M12 Straight Female Cable Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
View Details