HARTING Inc. of North America Grommet, 10Mm To 11Mm; Grommet Type Harting 9000005358

Description
GROMMET, 10MM TO 11MM; Grommet Type:Open; Cable Diameter Min:10mm; Cable Diameter Max:11mm; Grommet Material:TPR (Thermoplastic Rubber); Mounting Hole Dia:-; Panel Thickness Max:-; Grommet Colour:Black; Product Range:- RoHS Compliant: Yes
Description
GROMMET, 10MM TO 11MM; Grommet Type:Open; Cable Diameter Min:10mm; Cable Diameter Max:11mm; Grommet Material:TPR (Thermoplastic Rubber); Mounting Hole Dia:-; Panel Thickness Max:-; Grommet Colour:Black; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Grommet, 10Mm To 11Mm; Grommet Type Harting - 04C8066 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, 10Mm To 11Mm; Grommet Type Harting
04C8066
Grommet, 10Mm To 11Mm; Grommet Type Harting 04C8066
GROMMET, 10MM TO 11MM; Grommet Type:Open; Cable Diameter Min:10mm; Cable Diameter Max:11mm; Grommet Material:TPR (Thermoplastic Rubber); Mounting Hole Dia:-; Panel Thickness Max:-; Grommet Colour:Black; Product Range:- RoHS Compliant: Yes

GROMMET, 10MM TO 11MM; Grommet Type:Open; Cable Diameter Min:10mm; Cable Diameter Max:11mm; Grommet Material:TPR (Thermoplastic Rubber); Mounting Hole Dia:-; Panel Thickness Max:-; Grommet Colour:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Grommets
Product Number 04C8066
Product Name Grommet, 10Mm To 11Mm; Grommet Type Harting
Material Other; TPR (Thermoplastic Rubber)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommet - Rubber Grommet - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Inside Diameter 1.5 inch (38.1 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 559.925 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
CABLE GROMMET - CHC-22/GB - CHC-22/GB - Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 0.5625 inch (14.29 mm)
Overall Thickness 0.8750 inch (22.22 mm)
View Details