HARTING Inc. of North America Cable Entry Gland, 8Mm To 9Mm; Product Range Harting 9000005356

Description
CABLE ENTRY GLAND, 8MM TO 9MM; Product Range:-; Thread Size - Imperial:-; Thread Size - Metric:-; Cable Gland Material:Thermoplast ic; Gland Colour:Black; Cable Diameter Min:8mm; Cable Diameter Max:9mm; IP / NEMA Rating:Not Rated RoHS Compliant: Yes
Description
CABLE ENTRY GLAND, 8MM TO 9MM; Product Range:-; Thread Size - Imperial:-; Thread Size - Metric:-; Cable Gland Material:Thermoplast ic; Gland Colour:Black; Cable Diameter Min:8mm; Cable Diameter Max:9mm; IP / NEMA Rating:Not Rated RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable Entry Gland, 8Mm To 9Mm; Product Range Harting - 04C8064 - Newark, An Avnet Company
Chicago, IL, United States
Cable Entry Gland, 8Mm To 9Mm; Product Range Harting
04C8064
Cable Entry Gland, 8Mm To 9Mm; Product Range Harting 04C8064
CABLE ENTRY GLAND, 8MM TO 9MM; Product Range:-; Thread Size - Imperial:-; Thread Size - Metric:-; Cable Gland Material:Thermoplast ic; Gland Colour:Black; Cable Diameter Min:8mm; Cable Diameter Max:9mm; IP / NEMA Rating:Not Rated RoHS Compliant: Yes

CABLE ENTRY GLAND, 8MM TO 9MM; Product Range:-; Thread Size - Imperial:-; Thread Size - Metric:-; Cable Gland Material:Thermoplastic; Gland Colour:Black; Cable Diameter Min:8mm; Cable Diameter Max:9mm; IP / NEMA Rating:Not Rated RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 04C8064
Product Name Cable Entry Gland, 8Mm To 9Mm; Product Range Harting
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 6988745 - RS Components, Ltd.
Specs
Application Cable & Wire
Material Plastic
Opening Diameter 0.2362 to 0.4724 inch (6 to 12 mm)
View Details
Standard Straight-Through Cable Gland - 4221050 - Altech Corp.
Specs
Application Cable & Wire
Material Nickel
Mounting Size 2.48 inch (63 mm)
View Details
Cable Glands - 1SNG601087R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA 6
View Details
2 suppliers
Gland with Steam Jacket for Sealing Sulfur Analyzer Probes - PG 9 - Conax Technologies
Specs
Application Cable & Wire; Probes
Material Stainless Steel
Mounting Size 1.25 inch (31.75 mm)
View Details