HARTING Inc. of North America Grommet; Product Range Harting 9000005352

Description
GROMMET; Product Range:-; Thread Size - Imperial:-; Thread Size - Metric:-; Cable Gland Material:Thermoplast ic; Gland Colour:Black; Cable Diameter Min:4mm; Cable Diameter Max:5mm; IP / NEMA Rating:Not Rated; Cable Diameter:5mm RoHS Compliant: Yes
Description
GROMMET; Product Range:-; Thread Size - Imperial:-; Thread Size - Metric:-; Cable Gland Material:Thermoplast ic; Gland Colour:Black; Cable Diameter Min:4mm; Cable Diameter Max:5mm; IP / NEMA Rating:Not Rated; Cable Diameter:5mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Grommet; Product Range Harting - 04C8060 - Newark, An Avnet Company
Chicago, IL, United States
Grommet; Product Range Harting
04C8060
Grommet; Product Range Harting 04C8060
GROMMET; Product Range:-; Thread Size - Imperial:-; Thread Size - Metric:-; Cable Gland Material:Thermoplast ic; Gland Colour:Black; Cable Diameter Min:4mm; Cable Diameter Max:5mm; IP / NEMA Rating:Not Rated; Cable Diameter:5mm RoHS Compliant: Yes

GROMMET; Product Range:-; Thread Size - Imperial:-; Thread Size - Metric:-; Cable Gland Material:Thermoplastic; Gland Colour:Black; Cable Diameter Min:4mm; Cable Diameter Max:5mm; IP / NEMA Rating:Not Rated; Cable Diameter:5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 04C8060
Product Name Grommet; Product Range Harting
Material Thermoplastic
Unlock Full Specs
to access all available technical data

Similar Products

Traction Relief Cable Gland - 4308093 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 0.1969 to 0.3150 inch (5 to 8 mm)
View Details
3 Position Mini PL Cable Gland (Ps02) - PS1T20-7X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 1 #
Opening Diameter 0.1772 to 0.2559 inch (4.5 to 6.5 mm)
View Details
2 suppliers
Cable Glands - 127401 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Plastic
Opening Diameter 0.3150 to 0.5118 inch (8 to 13 mm)
View Details
Cable Glands - 1SNG602090R0000 - TE Connectivity
Specs
Application Cable & Wire
Material Brass
View Details
2 suppliers