HARTING Inc. of North America Cable Clamp, Steel, 5Mm; Cable Clamp / Clip Type Harting 9000005341

Description
CABLE CLAMP, STEEL, 5MM; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:4.5mm; Cable Clamp / Clip Material:Steel; Cable Clamp / Clip Colour:-; External Length:24.2mm; External Width:6mm; Height:- RoHS Compliant: Yes
Datasheet
Description
CABLE CLAMP, STEEL, 5MM; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:4.5mm; Cable Clamp / Clip Material:Steel; Cable Clamp / Clip Colour:-; External Length:24.2mm; External Width:6mm; Height:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Clamp, Steel, 5Mm; Cable Clamp / Clip Type Harting - 04C8056 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Steel, 5Mm; Cable Clamp / Clip Type Harting
04C8056
Cable Clamp, Steel, 5Mm; Cable Clamp / Clip Type Harting 04C8056
CABLE CLAMP, STEEL, 5MM; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:4.5mm; Cable Clamp / Clip Material:Steel; Cable Clamp / Clip Colour:-; External Length:24.2mm; External Width:6mm; Height:- RoHS Compliant: Yes

CABLE CLAMP, STEEL, 5MM; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:4.5mm; Cable Clamp / Clip Material:Steel; Cable Clamp / Clip Colour:-; External Length:24.2mm; External Width:6mm; Height:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire and Cable Clips
Product Number 04C8056
Product Name Cable Clamp, Steel, 5Mm; Cable Clamp / Clip Type Harting
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Cable Clamp - 8128 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.625 inch (15.87 mm)
View Details
2 suppliers
Cable Clips & Clamps - 233180 - RS Components, Ltd.
Specs
Type Adhesive Mount Clip; Flat cable clamp
Diameter 0.354 inch (9 mm)
Material PVC; Pvc
View Details
Stainless Steel Cable Clips for Micro-Inverter Cables - HEYClip™ SunRunner® - PennEngineering®
Specs
Type J Style Clip
Number of Wires 2 #
Material Stainless Steel
View Details
Clamping Clip For Conduit Tubes - 8221051 - Altech Corp.
Specs
Type C Style Clip
Diameter 0.217 inch (5.5 mm)
Material Polyaminde
View Details