HARTING Inc. of North America Strain Relief Clamp, 9-19Mm; Accessory Type Harting 9000005340

Description
STRAIN RELIEF CLAMP, 9-19MM; Accessory Type:Strain Relief Clamp; For Use With:Harting Heavy Duty Connectors; No. of Positions:-; Strain Relief Material:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
STRAIN RELIEF CLAMP, 9-19MM; Accessory Type:Strain Relief Clamp; For Use With:Harting Heavy Duty Connectors; No. of Positions:-; Strain Relief Material:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Strain Relief Clamp, 9-19Mm; Accessory Type Harting - 04C8055 - Newark, An Avnet Company
Chicago, IL, United States
Strain Relief Clamp, 9-19Mm; Accessory Type Harting
04C8055
Strain Relief Clamp, 9-19Mm; Accessory Type Harting 04C8055
STRAIN RELIEF CLAMP, 9-19MM; Accessory Type:Strain Relief Clamp; For Use With:Harting Heavy Duty Connectors; No. of Positions:-; Strain Relief Material:-; Product Range:- RoHS Compliant: Yes

STRAIN RELIEF CLAMP, 9-19MM; Accessory Type:Strain Relief Clamp; For Use With:Harting Heavy Duty Connectors; No. of Positions:-; Strain Relief Material:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 04C8055
Product Name Strain Relief Clamp, 9-19Mm; Accessory Type Harting
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Tight Cordgrips for Solar Applications - Heyco®-Tite UL Listed/Recognized and CSA Certified - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Connector Strain Relief - 207774-3 - TE Connectivity
Specs
Material Thermoplastic
View Details
2 suppliers
Liquid Tight Strain Relief - Nickel Plated Brass - 85824280 - Interpower
Specs
Material Brass
Color Silver
Diameter 0.787 to 1.024 inch (20 to 26 mm)
View Details
Gland, Cable; 4 to 10 mm; 18.6 mm; Polyamide 6; Dark Grey; Neoprene; 77 mm - 70074509 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Dark Grey
Mounting Size 18.6 inch (472 mm)
View Details