HARTING Inc. of North America Circular Cable Seal, 9Mm To 20Mm; Product Range Harting 9000005016

Description
CIRCULAR CABLE SEAL, 9MM TO 20MM; Product Range:-; Thread Size - Metric:-; Cable Gland Material:Metal; Gland Colour:-; Cable Diameter Min:9mm; Cable Diameter Max:20mm; IP / NEMA Rating:IP65; Accessory Type:Half Gland; Size:28 mm RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CABLE SEAL, 9MM TO 20MM; Product Range:-; Thread Size - Metric:-; Cable Gland Material:Metal; Gland Colour:-; Cable Diameter Min:9mm; Cable Diameter Max:20mm; IP / NEMA Rating:IP65; Accessory Type:Half Gland; Size:28 mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Seal, 9Mm To 20Mm; Product Range Harting - 79K0421 - Newark, An Avnet Company
Chicago, IL, United States
Circular Cable Seal, 9Mm To 20Mm; Product Range Harting
79K0421
Circular Cable Seal, 9Mm To 20Mm; Product Range Harting 79K0421
CIRCULAR CABLE SEAL, 9MM TO 20MM; Product Range:-; Thread Size - Metric:-; Cable Gland Material:Metal; Gland Colour:-; Cable Diameter Min:9mm; Cable Diameter Max:20mm; IP / NEMA Rating:IP65; Accessory Type:Half Gland; Size:28 mm RoHS Compliant: Yes

CIRCULAR CABLE SEAL, 9MM TO 20MM; Product Range:-; Thread Size - Metric:-; Cable Gland Material:Metal; Gland Colour:-; Cable Diameter Min:9mm; Cable Diameter Max:20mm; IP / NEMA Rating:IP65; Accessory Type:Half Gland; Size:28 mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 79K0421
Product Name Circular Cable Seal, 9Mm To 20Mm; Product Range Harting
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 1SNG602001R0000 - TE Connectivity
Specs
Application Cable & Wire
Material Brass
View Details
2 suppliers
Cable Glands - 6988717 - RS Components, Ltd.
Specs
Application Cable & Wire
Material Plastic
View Details
Industrial Multi-Conductor Industrial Multi-Conductor - 4249648 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 0.9843 inch (25 mm)
View Details