CIRCULAR CABLE SEAL, 6.5MM TO 16MM; Product Range:-; Thread Size - Metric:-; Cable Gland Material:Metal; Gland Colour:-; Cable Diameter Min:6.5mm; Cable Diameter Max:16mm; IP / NEMA Rating:IP65; Accessory Type:Half Gland; Size:PG16 RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Sealing Glands |
| Product Number | 79K0420 |
| Product Name | Circular Cable Seal, 6.5Mm To 16Mm; Product Range Harting |
| Application | Cable & Wire |