CONNECTOR, BACKPLANE, MINI COAX, PLUG, 8 POSITION; Product Range:Mini Coax Series; No. of Contacts:8Contacts; Pitch Spacing:6.25mm; Gender:Plug; Contact Termination Type:Press Fit; No. of Rows:2Rows; Row Pitch:4.4mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | 93C5115 |
| Product Name | Connector, Backplane, Mini Coax, Plug, 8 Position; Product Range Harting |
| Gender | Male / Plug |